The LTC1323CSE from Linear Technology is a robust and versatile CMOS transceiver designed for RS232 and RS562 communication protocols. This integrated circuit is engineered to provide reliable bidirectional communication in a variety of applications, including industrial control systems, point-of-sale terminals, and data acquisition units.
Key Features
- Multiple Drivers and Receivers: The LTC1323CSE includes three drivers and five receivers, making it suitable for complex communication tasks that require multiple data channels.
- Enhanced ESD Protection: It offers enhanced electrostatic discharge (ESD) protection, ensuring stability and longevity in environments prone to electrical disturbances.
- Flexible Power Supply: The device operates over a single 5V supply, simplifying power management in system design.
- Low Power Shutdown: It features a low power shutdown mode, significantly reducing power consumption when the transceiver is not in active use.
- High Data Rates: The LTC1323CSE supports data rates up to 120kbps, allowing for efficient data transfer in time-sensitive applications.
Product Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
5V ±10% |
| Operating Temperature |
0°C to 70°C |
| Data Rate |
120kbps |
| Number of Drivers/Receivers |
3/5 |
| Package |
16-Pin Narrow SOIC |
The LTC1323CSE is provided in a 16-pin narrow SOIC package, making it compact enough for space-constrained applications while still offering the necessary pin configurations for comprehensive connectivity.
Applications
The versatile nature of the LTC1323CSE makes it an excellent choice for a wide range of applications. Its robust design is particularly suited for:
- Industrial Control Systems
- Data Acquisition Units
- Point-of-Sale Terminals
- Networking Equipment
- Computer Peripheral Interface
With its combination of high-speed data transfer, multiple communication channels, and enhanced protection features, the LTC1323CSE is a reliable solution for complex communication tasks in both commercial and industrial settings.