EN
  • EN
  • DE

LTC3547IDDB1PBF

Part No LTC3547IDDB1PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072346-LTC3547IDDB1PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3547IDDB1PBF CAD Model

Description

Product Overview: LTC3547IDDB1PBF

The LTC3547IDDB1PBF is a high-performance, dual-channel, synchronous step-down DC/DC converter from Linear Technology, designed to meet the rigorous requirements of portable and compact devices. This advanced power management integrated circuit (PMIC) is engineered to provide efficient power conversion, with a wide input voltage range, making it suitable for a variety of battery-powered applications.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.25V to 5.5V, accommodating single-cell lithium-ion batteries and other common power sources.
  • Dual Output Channels: It offers two independent output channels with adjustable output voltages down to 0.6V, allowing for versatile power supply configurations.
  • High Efficiency: The LTC3547IDDB1PBF boasts high efficiency up to 95%, which helps to extend battery life and reduce heat generation.
  • Synchronous Operation: Its synchronous rectification design eliminates the need for external diodes, further improving efficiency and reducing component count.
  • Compact Package: Housed in a 10-lead DFN (3mm x 3mm) package, the LTC3547IDDB1PBF is optimized for space-constrained applications.
  • Selectable Burst Mode® Operation: This feature allows for reduced quiescent current, improving efficiency at light loads and making it ideal for battery-powered devices.
  • Protection Features: The device includes over-temperature protection and current limiting for enhanced reliability and safety.

Applications

The LTC3547IDDB1PBF is well-suited for a range of applications, including but not limited to:

  • Portable instruments
  • Battery-powered equipment
  • Handheld devices
  • Medical devices
  • Wireless modems and sensors

Conclusion

With its dual-channel design, high efficiency, and compact footprint, the LTC3547IDDB1PBF from Linear Technology is an excellent choice for designers looking to optimize power management in their next-generation portable devices. Its robust feature set ensures reliable operation across a wide range of input voltages and load conditions, making it a versatile solution for a multitude of power supply challenges.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess