The LT1946EMS8LTUG is a versatile, high-efficiency, monolithic synchronous step-down switching regulator from Linear Technology, designed to meet the stringent power requirements of modern portable devices. This product is a testament to Linear Technology's commitment to providing innovative solutions for power management applications.
Key Features:
- High Efficiency: Capable of converting input voltages ranging from 2.5V to 16V, the LT1946EMS8LTUG offers up to 96% efficiency, ensuring minimal power loss during operation and maximizing battery life in portable applications.
- Output Voltage Range: The device provides a wide adjustable output voltage range from 0.8V to VIN, making it suitable for a variety of uses from powering low-voltage digital circuits to driving higher voltage peripherals.
- Current Mode Operation: With its current mode control, the LT1946EMS8LTUG offers excellent line and load transient response, which is critical for maintaining stable operation under varying conditions.
- Integrated Switches: The inclusion of internal 1.4A switches eliminates the need for external power components, thereby reducing the overall solution footprint and simplifying the design process.
- Frequency Synchronization: The device can synchronize to an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference by tailoring the switching frequency.
Applications:
The LT1946EMS8LTUG is ideal for a wide range of applications, including:
- Portable Instruments
- Wireless Modems
- GPS Receivers
- Medical Devices
- Handheld Computers
Package Information:
The LT1946EMS8LTUG is available in an 8-lead MSOP package, offering a compact solution that is well-suited for space-constrained applications.
Quality and Reliability:
Linear Technology ensures that the LT1946EMS8LTUG adheres to the highest quality and reliability standards, providing robust performance even in the most demanding environments. With over three decades of expertise in analog integrated circuits, Linear Technology is a brand you can trust for your power management needs.