EN
  • EN
  • DE

M54HC161YBF

Part No M54HC161YBF
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074120-M54HC161YBF
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M54HC161YBF CAD Model

Description

STMicroelectronics M54HC161YBF Integrated Circuit

The M54HC161YBF is a high-speed CMOS 4-bit binary counter IC produced by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is part of the HC family, which is well-known for its low power consumption and high noise immunity equivalent to LS-TTL circuits. The M54HC161YBF combines silicon-gate C2MOS technology to achieve operating speeds similar to LSTTL with the low power consumption of standard CMOS integrated circuits.

This particular model of binary counter features synchronous counting and asynchronous master reset. The synchronous design allows for precise timing and sequencing of counting operations, which is crucial for applications that require exact timing, such as frequency division or event counting. The asynchronous master reset enables the counter to be quickly and easily reset to zero without the need for the count to progress through the entire count cycle.

The M54HC161YBF has a wide operating voltage range from 2V to 6V, which makes it versatile for use in various electronic applications, from portable battery-powered devices to industrial control systems. Additionally, the counter can directly drive a common 10 LSTTL load due to its high output current capability, both in the high and low states.

This IC features four output pins (Q0 to Q3) representing the four bits of the binary count, two count enable inputs (P and T), a clock input (CP), and an asynchronous master reset input (MR). The counter increments on the rising edge of the clock input when both count enable inputs are active. The outputs change state synchronously with the clock's rising edge, ensuring reliable and predictable output transitions.

The M54HC161YBF is available in a 16-pin ceramic flat package, which provides excellent thermal stability and protection against harsh environmental conditions. This makes it suitable for high-reliability applications in aerospace, military, and industrial markets where robustness and durability are critical.

In summary, the M54HC161YBF from STMicroelectronics is a robust, high-performance 4-bit binary counter that offers a blend of speed, power efficiency, and reliability, making it an excellent choice for a wide range of counting applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess