EN
  • EN
  • DE
  • IT

LTC1326IMS8-2.5#PBF

Part No LTC1326IMS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR TRPL SPPLY PREC 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.363V, 3.118V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1060576-LTC1326IMS8-2.5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1326IMS8-2.5#PBF CAD Model

Description

LTC1326IMS8-2.5#PBF - Precision Triple Supply Monitor

The LTC1326IMS8-2.5#PBF is a cutting-edge precision triple supply monitor designed and manufactured by Linear Technology. This high-performance integrated circuit is specifically engineered to monitor multiple supply voltages in digital systems, ensuring that the system operates reliably within its specified voltage thresholds.

Key Features

  • Voltage Monitoring: This device can monitor three supply voltages simultaneously, which is essential for systems that operate with different voltage levels. The precision of the LTC1326IMS8-2.5#PBF ensures that the monitored voltages are accurately tracked, providing reliable system operation.
  • Adjustable Reset Thresholds: The reset thresholds are adjustable, allowing designers to tailor the monitoring to the specific needs of their system. This flexibility ensures that the monitor can be adapted to a wide range of applications and different supply voltages.
  • Low Power Consumption: The LTC1326IMS8-2.5#PBF is designed for low power consumption, which is critical for battery-powered and energy-efficient applications. This feature helps to extend the operational life of the system and reduce overall power costs.
  • Compact Package: The device is offered in an MSOP-8 package, which is ideal for space-constrained applications. Its small footprint allows for integration into compact system designs without compromising performance.
  • Guaranteed Accuracy: Over the full operating temperature range, the LTC1326IMS8-2.5#PBF provides guaranteed accuracy, ensuring that the monitored voltages are consistently precise for dependable system monitoring.

Applications

The LTC1326IMS8-2.5#PBF is suitable for a variety of applications, including:

  • Microprocessor/DSP-based systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Telecommunications infrastructure
  • Computing systems

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LTC1326IMS8-2.5#PBF is no exception. This product is built to meet high standards, ensuring stable operation in a range of environmental conditions and applications. With its robust design and precise voltage monitoring capabilities, the LTC1326IMS8-2.5#PBF is a trusted solution for critical system monitoring needs.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess