EN
  • EN
  • DE
  • IT

LTC1326IS8#TR

Part No LTC1326IS8#TR
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description LTC1326 - PROCESSOR SUPERVISOR 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Linear Technology
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 3.118V, 4.725V, Adj
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1326
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 746950-LTC1326IS8#TR
Ultra Librarian 3D Model Ultra Librarian LTC1326IS8#TR CAD Model

Description

Product Overview: LTC1326IS8#TR

The LTC1326IS8#TR is a high-performance precision voltage monitor and microprocessor supervisor chip designed by Linear Technology, a leading manufacturer in the analog IC industry. This component is engineered to ensure reliable operation of microprocessor systems by monitoring power supplies and providing a reset signal to the microprocessor upon detection of out-of-tolerance conditions.

Key Features

  • Precision Monitoring: The LTC1326IS8#TR offers precise monitoring of power supplies with a threshold accuracy of ±1.5% over temperature, ensuring that your system operates within its specified voltage range.
  • Triple Voltage Monitoring: This device is capable of monitoring three voltages simultaneously, which is ideal for systems with multiple supply voltages that need to be tracked.
  • Programmable Reset Timeout: Users can program the reset timeout period, allowing flexibility to match the requirements of various microprocessor systems.
  • Low Power Consumption: With its low power consumption, the LTC1326IS8#TR is suitable for power-sensitive applications, contributing to overall system efficiency.
  • Supply Voltage Range: The device operates with a wide supply voltage range, accommodating various application needs.
  • Operating Temperature Range: It is designed to perform reliably in a wide temperature range, making it suitable for industrial applications.

Applications

The LTC1326IS8#TR is versatile and can be used in a variety of applications, including:

  • Microprocessor Systems
  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Portable and Battery-Powered Equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1326IS8#TR meets the highest standards for reliability and performance. The device is available in an 8-lead SOIC package, which is RoHS compliant and suitable for commercial-grade applications.

Ordering Information

The part number LTC1326IS8#TR represents the tape and reel packaging option, which is ideal for automated manufacturing processes, ensuring a smooth and efficient assembly line operation. When ordering, ensure that the correct packaging option is selected for your manufacturing needs.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3013 $56.1221
42+ $2.7088 $113.7696
65+ $2.6242 $170.5730
89+ $2.5395 $226.0155
115+ $2.4549 $282.3135
153+ $2.2009 $336.7377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,025 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess