Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207400-LTC1334IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1334IG CAD Model

Description

Product Overview: LTC1334IG from Linear Technology

The LTC1334IG is a versatile and robust integrated circuit designed by Linear Technology for advanced communication systems. This multi-protocol transceiver is capable of interfacing with both RS232 and RS485/RS422 communication standards, making it a flexible solution for designers who require a single IC to handle multiple interface standards in their applications.

Key Features

  • Multi-Protocol Support: The LTC1334IG supports RS232, RS485, and RS422 protocols, allowing for easy integration into various communication systems without the need for multiple transceivers.
  • High Speed: With its capability to support data rates up to 1Mbps for RS485/RS422 and 120kbps for RS232, it is suitable for high-speed data communication requirements.
  • Low Power Consumption: The device operates with a low supply current, which makes it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The LTC1334IG is designed to function reliably within an industrial temperature range of -40°C to 85°C, ensuring performance in harsh environments.
  • Enhanced ESD Protection: It features electrostatic discharge protection on the RS485/RS422 pins, safeguarding the device against ESD events and enhancing system reliability.

Applications

The LTC1334IG is well-suited for a variety of applications where reliable data transmission is required. Some common applications include:

  • Industrial Control Systems
  • Networked Communication Systems
  • Data Acquisition Systems
  • Point of Sale (POS) Terminals
  • Factory Automation

Package and Reliability

This transceiver is offered in a 28-pin SSOP package, which provides a compact footprint for space-constrained applications. The LTC1334IG is also characterized by its robust design, ensuring a long operational life and consistent performance, which is critical for industrial and commercial communication systems.

Conclusion

The LTC1334IG from Linear Technology stands out as a highly reliable and flexible solution for data communication in a wide range of applications. With its multi-protocol capabilities, high-speed operation, and robust protection features, it offers designers a versatile component that simplifies system design and enhances overall system reliability.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.6794 $83.3588
3+ $34.1985 $102.5955
5+ $33.1298 $165.6490
7+ $32.0611 $224.4277
9+ $30.9924 $278.9316
11+ $27.7863 $305.6493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention