Introducing the LTC1341CG from Linear Technology
The LTC1341CG is a cutting-edge RS232 transceiver from Linear Technology, designed to provide reliable serial communication for a wide range of applications. This transceiver is a part of Linear Technology's robust line of interface ICs, offering a perfect blend of performance, power efficiency, and durability.
Key Features
- Multiple Drivers and Receivers: The LTC1341CG comes equipped with three drivers and five receivers, making it an ideal solution for complex communication tasks that require multiple data channels.
- Low Power Operation: Designed with power-sensitive applications in mind, this transceiver operates with a low supply current, typically 1.5mA, under the full load condition and only 1µA in power-down mode.
- Enhanced ESD Protection: With electrostatic discharge (ESD) protection for its transceiver inputs and outputs, the LTC1341CG ensures robustness and longevity in harsh electrical environments.
- Wide Supply Voltage Range: The device supports a broad supply voltage range from 4.5V to 5.5V, offering flexibility in various system designs.
- Flexible Data Rate: Capable of supporting data rates up to 120kbps, the LTC1341CG is suitable for high-speed data communication requirements.
Applications
The LTC1341CG is versatile and can be used in a variety of applications. It is particularly well-suited for:
- Portable Computing
- Low Power Modems
- Battery-Powered Equipment
- Industrial Control Systems
Package and Quality
Encased in a 24-pin SSOP package, the LTC1341CG is compact and ideal for space-constrained applications. Linear Technology's commitment to quality ensures that each transceiver meets the highest standards of performance and reliability.
Whether you're designing a new system or upgrading an existing one, the LTC1341CG offers a reliable solution for your RS232 communication needs. Its combination of features and robust design makes it a smart choice for engineers looking to enhance their serial data communication capabilities.