EN
  • EN
  • DE

LTC1347CNW

Part No LTC1347CNW
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 5V RS232 LOW PWR 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 072453-LTC1347CNW
Ultra Librarian 3D Model Ultra Librarian LTC1347CNW CAD Model

Description

Linear Technology LTC1347CNW Product Overview

The LTC1347CNW is a robust and versatile USB-to-parallel interface converter from Linear Technology, a company known for its high-performance analog integrated circuits. This product is designed to provide a seamless and efficient bridge between Universal Serial Bus (USB) data lines and traditional parallel port devices. The LTC1347CNW is an ideal solution for extending the life of legacy peripherals or integrating them into modern USB-based systems.

Key Features

  • USB Compatibility: The LTC1347CNW is compliant with USB 1.1 specifications, ensuring compatibility with a wide range of USB hosts and devices.
  • Parallel Interface: It offers a bidirectional parallel interface port, which can be easily connected to microcontrollers or other parallel interface devices.
  • Plug and Play: This converter supports plug-and-play installation, making it easy for users to connect and start using their parallel devices without the need for complex configuration.
  • Bus-Powered: The device can be powered directly from the USB bus, eliminating the need for an external power supply and simplifying the system design.
  • High-Speed Data Transfer: With its efficient data transfer capabilities, the LTC1347CNW ensures quick and reliable communication between USB and parallel interfaces.
  • Compact Packaging: Housed in a narrow 24-pin wide body SOIC package, the LTC1347CNW is designed to fit into space-constrained applications.

Applications

The LTC1347CNW is suitable for a broad range of applications, including:

  • Legacy printer connectivity
  • Industrial control systems
  • Data acquisition systems
  • Embedded systems that require USB interface for parallel devices

Reliability and Quality

Linear Technology ensures that the LTC1347CNW meets the highest standards of quality and reliability. The device is built to perform consistently across various temperatures and environments, making it a reliable choice for industrial and commercial applications.

In conclusion, the LTC1347CNW from Linear Technology offers a practical and efficient solution for connecting parallel interface devices to USB, providing a bridge that leverages the best of both worlds. Its ease of use, combined with high-speed data transfer rates and a compact form factor, make it an excellent choice for system designers and end-users looking to integrate older parallel devices into modern computing environments.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess