EN
  • EN
  • DE
  • IT

LTC1349CN

Part No LTC1349CN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 5V Low Power RS232 3-Driver/5-Receiver Transceiver with 2 Receivers Active in SHUTDOWN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207423-LTC1349CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1349CN CAD Model

Description

LTC1349CN - Low Power RS485 Interface Transceiver

The LTC1349CN is a high-performance, low power RS485 interface transceiver designed by Linear Technology, now part of Analog Devices, tailored for balanced data transmission. This robust transceiver is capable of achieving high-speed data communication over long distances and in electrically noisy environments, making it an ideal choice for industrial, networking, and telecommunications applications.

Key Features

  • Single 5V Supply: The LTC1349CN operates on a single 5V supply, simplifying power supply design and ensuring compatibility with a wide range of system architectures.
  • Low Power Operation: With its focus on power efficiency, the LTC1349CN minimizes power consumption, making it suitable for power-sensitive applications.
  • High Data Rates: The device supports data rates up to 2.5Mbps, enabling high-speed data transfer for time-critical applications.
  • Extended Common-Mode Range: It can handle common-mode voltages from -7V to +12V, exceeding the requirements of the RS485 and RS422 standards, which ensures reliable data communication even in the presence of large ground potential differences.
  • Thermal Shutdown Protection: The LTC1349CN includes a thermal shutdown feature that protects the device from damage due to excessive power dissipation.
  • Driver and Receiver Enable: Separate enable pins for the driver and receiver provide additional flexibility, allowing the user to put the transceiver into a low-power disable mode when not in use.
  • Pin-Compatible with LTC485: This device is pin-compatible with the LTC485, offering an easy upgrade path for systems requiring lower power consumption.

Applications

  • Industrial Control Systems
  • Network Equipment
  • Data Acquisition Systems
  • Remote Sensors

The LTC1349CN is housed in a narrow 8-pin plastic DIP package, providing a compact solution that is easy to integrate into existing designs. Its combination of high-speed communication, robust performance, and low power consumption make it a versatile choice for engineers looking to enhance the reliability and efficiency of their RS485/RS422 communication interfaces.

With its advanced features and proven reliability, the LTC1349CN from Linear Technology stands out as a top-tier component for any design requiring a high-quality RS485 interface transceiver.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $6.0492
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.2515
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SO
Lowest to $13.0388
Microchip Technology
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO
Lowest to $0.6620
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $1.2526
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $3.6185
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.7310

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.5021 $106.5021
2+ $87.3865 $174.7730
3+ $84.6558 $253.9674
4+ $81.9250 $327.7000
5+ $79.1942 $395.9710
6+ $71.0018 $426.0108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess