EN
  • EN
  • DE
  • IT

LTC1384IG

Part No LTC1384IG
Manufacturer Linear Technology
Description 5V Low Power RS232 Transceiver with 2 Receivers Active in Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207438-LTC1384IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1384IG CAD Model

Description

Introducing the LTC1384IG from Linear Technology

The LTC1384IG is a versatile and robust integrated circuit designed for RS232 transceiver applications. Crafted by the reputable Linear Technology, this product is engineered to provide reliable and efficient communication in a variety of systems requiring serial connectivity. The LTC1384IG is a perfect solution for designers looking to implement RS232 communication protocols in their projects while maintaining a high level of performance and reliability.

Key Features of the LTC1384IG

  • Multiple Drivers and Receivers: The LTC1384IG comes equipped with three drivers and five receivers, making it an ideal choice for applications that require multiple communication channels.
  • Low Power Consumption: This device is designed for low power operation, which is essential for battery-powered and power-sensitive applications.
  • High Data Rates: It supports data rates up to 120 kbps, allowing for high-speed data transmission that is crucial for modern communication needs.
  • ESD Protection: The integrated circuit includes electrostatic discharge (ESD) protection on all pins, ensuring robustness and longevity in harsh environments.
  • Wide Supply Voltage Range: The LTC1384IG operates over a supply voltage range of 4.5V to 5.5V, providing flexibility in various power supply scenarios.
  • Thermal Shutdown Protection: It also features thermal shutdown protection, which prevents damage from overheating.

Applications

The LTC1384IG is suitable for a wide range of applications, including but not limited to:

  • Portable Computing Devices
  • Data Acquisition Systems
  • Industrial Control Systems
  • Networking Equipment

Durable and Reliable Design

Encased in a robust 28-pin SSOP package, the LTC1384IG is built to withstand challenging conditions while maintaining its performance. Its industrial-grade design ensures operation in a temperature range of -40°C to 85°C, making it reliable in extreme environments.

Overall, the LTC1384IG from Linear Technology is a top-notch RS232 transceiver that offers a combination of high-speed communication, low power consumption, and a multitude of protective features. Its versatility and durability make it an excellent choice for designers and engineers looking to enhance their communication systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1663 $66.3326
5+ $27.2134 $136.0670
7+ $26.3630 $184.5410
9+ $25.5126 $229.6134
12+ $24.6622 $295.9464
16+ $22.1109 $353.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess