Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207443-LTC1386CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1386CS CAD Model

Description

The LTC1386CS is a high-quality RS232 transceiver component from Linear Technology, designed to provide reliable bidirectional communication in applications requiring serial data exchange. This integrated circuit is part of Linear Technology's family of transceivers that are specifically tailored for RS232 and V.28 communication protocols.

Key Features

  • Single 5V Power Supply: The LTC1386CS operates on a single 5V power supply, making it compatible with a wide range of standard digital logic levels and systems.
  • Low Power Consumption: Designed for energy-efficient performance, this transceiver consumes low power, which is ideal for portable and battery-powered devices.
  • On-Chip Charge Pumps: The device includes on-chip charge pumps that generate the necessary RS232 voltage levels (+/-10V) from a single 5V supply, thus eliminating the need for external components.
  • High Data Rates: It supports data rates up to 120 kbps, allowing for fast data transmission that is suitable for a variety of communication applications.
  • Multiple Drivers and Receivers: The LTC1386CS features three drivers and five receivers, providing the flexibility to interface with multiple RS232 connections.
  • ESD Protection: It offers enhanced electrostatic discharge (ESD) protection for all pins, ensuring robust performance in environments prone to static electricity.

Applications

The LTC1386CS is versatile and can be used in a range of applications, such as:

  • Portable Computing Devices
  • Modems
  • Networking Equipment
  • Peripheral Interfaces
  • Industrial Control Systems

Package and Reliability

The LTC1386CS is available in a 16-lead narrow SOIC package, which is suitable for space-constrained applications. Linear Technology ensures high reliability and performance of the LTC1386CS, making it a trusted choice for engineers and designers looking for a robust RS232 transceiver solution.

For detailed specifications, application notes, and design resources, customers are encouraged to visit the official Linear Technology (now part of Analog Devices) website or contact their technical support team.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention