EN
  • EN
  • DE

LTC1387CG

Part No LTC1387CG
Manufacturer Linear Technology
Description Single 5V RS232/RS485 Multiprotocol Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207445-LTC1387CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1387CG CAD Model

Description

LTC1387CG - Single 5V RS232/RS485 Multiprotocol Transceiver

The LTC1387CG is a versatile and high-performance integrated circuit from Linear Technology, designed to facilitate seamless communication in mixed-standard serial applications. This multiprotocol transceiver is capable of operating as a single 5V RS232 or RS485 interface, making it an ideal choice for systems that require flexibility and reliability in data transmission.

Key Features

  • Dual Protocol Support: The LTC1387CG supports both RS232 and RS485 protocols, allowing for easy switching between standards with minimal external components. This dual functionality makes it a perfect fit for industrial, networking, and telecommunication systems where various communication standards are in use.
  • Low Power Operation: Engineered for efficiency, the LTC1387CG operates on a single 5V supply, minimizing power consumption and making it suitable for power-sensitive applications.
  • High Data Rates: With the capability to support data rates up to 120 kbps for RS485 and 120 kbps for RS232, this transceiver can handle high-speed data transmission requirements with ease.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device includes robust ESD protection, safeguarding the transceiver against the damaging effects of electrostatic discharge events.
  • Driver/Receiver Enable: The LTC1387CG features separate enable functions for the driver and receiver, providing additional control over the transceiver's operation and helping to prevent bus contention.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.

Applications

The LTC1387CG's multiprotocol capability and robust feature set make it suitable for a variety of applications, including:

  • Industrial Control Systems
  • Network Equipment
  • Point of Sale Terminals
  • Data Acquisition Systems
  • Telecommunications Infrastructure

Package and Quality

The LTC1387CG is offered in a compact 24-pin SSOP (Shrink Small Outline Package) that optimizes board space without compromising performance. Linear Technology ensures high-quality and reliability, making the LTC1387CG a trustworthy component for critical communication systems.

With its combination of dual-protocol support, low power consumption, high-speed data handling, and robust protection features, the LTC1387CG from Linear Technology stands out as a top-tier solution for multiprotocol serial communication needs.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1769 $52.7076
10+ $10.8119 $108.1190
15+ $10.4740 $157.1100
20+ $10.1361 $202.7220
26+ $9.7983 $254.7558
35+ $8.7846 $307.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess