EN
  • EN
  • DE

LTC1406CGN#PBF

Part No LTC1406CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8BIT SAMPLING 24SSOP / 1-Channel Single ADC Pipelined 20Msps 8-bit Parallel 24-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 8
Sampling Rate 20M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 781907-LTC1406CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1406
Introduction Date February 25, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1406CGN#PBF CAD Model

Description

LTC1406CGN#PBF - A High-Performance Analog-to-Digital Converter from Linear Technology

The LTC1406CGN#PBF is a state-of-the-art, 12-bit, 3Msps, sampling analog-to-digital converter (ADC) designed to deliver high-speed and high-accuracy data conversion for a wide range of applications. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this ADC is a perfect choice for demanding applications that require precise and rapid conversion of analog signals to digital data.

Encased in a compact 16-pin SSOP package, the LTC1406CGN#PBF is designed for space-constrained applications while still providing superior performance. Its 12-bit resolution ensures that the digital representation of the analog signal is detailed and accurate, which is crucial for high-precision tasks such as medical imaging, instrumentation, and digital communication systems.

One of the standout features of this product is its impressive sampling rate of up to 3 million samples per second (Msps), which allows for the capture of fast transient signals and the ability to work effectively in high-speed systems. This makes the LTC1406CGN#PBF an ideal choice for applications that not only require precision but also need to process rapidly changing signals or work within real-time constraints.

The device operates from a single 5V supply, simplifying the power supply design and reducing the overall power consumption of the system. It also includes an internal reference and an onboard sample-and-hold circuit, which minimizes external component requirements and eases system integration.

The LTC1406CGN#PBF features a parallel interface that enables easy connection to microprocessors and digital signal processors (DSPs). The ADC's digital output is available in both straight binary and two's complement formats, providing flexibility in interfacing with a variety of digital systems.

Linear Technology's commitment to quality and performance is evident in the LTC1406CGN#PBF, making it a reliable and efficient choice for engineers and designers who need a high-speed ADC that doesn't compromise on accuracy or performance. Whether used in data acquisition systems, digital signal processing, or control systems, the LTC1406CGN#PBF is designed to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5508 $53.2620
35+ $2.9135 $101.9725
54+ $2.8225 $152.4150
74+ $2.7314 $202.1236
95+ $2.6404 $250.8380
127+ $2.3672 $300.6344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess