EN
  • EN
  • DE

LTC1407ACMSE#TRPBF

Part No LTC1407ACMSE#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 3MSPS SAMPLE 10MSOP / 2-Channel Single ADC 3Msps 14-bit Serial Automotive 10-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 3M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-MUX-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781909-LTC1407ACMSE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1407
Introduction Date November 20, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1407ACMSE#TRPBF CAD Model

Description

Product Overview: LTC1407ACMSE#TRPBF

The LTC1407ACMSE#TRPBF is a high-performance, dual-channel 14-bit Analog-to-Digital Converter (ADC) developed by Linear Technology, a leader in high-performance analog integrated circuits. Designed for applications that demand high accuracy and fast data acquisition, this ADC operates at a sampling rate of up to 3Msps, making it suitable for a wide range of high-speed signal processing tasks.

Key Features

  • Resolution: The product boasts a 14-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 3Msps (mega samples per second), it is capable of converting analog inputs to digital outputs with high speed and precision.
  • Dual Channel: It features two simultaneously sampling channels, allowing for the capture of two analog signals at once without time delay between channels.
  • Low Power Consumption: The LTC1407ACMSE#TRPBF is designed for power efficiency, which is critical for battery-powered and portable applications.
  • Serial Interface: It comes with a serial interface that enables easy communication with microcontrollers and digital signal processors.
  • Small Package: Housed in a compact 10-lead MSOP package, it occupies minimal board space, making it ideal for space-constrained applications.

Applications

The versatility of the LTC1407ACMSE#TRPBF allows it to be used in various applications that require high-speed and precise data acquisition. This includes:

  • Medical Imaging
  • Industrial Process Control
  • Data Acquisition Systems
  • Communication Systems
  • Portable Instrumentation

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1407ACMSE#TRPBF is no exception. It is designed to meet stringent performance requirements and is built for reliability, ensuring stable operation under varying conditions. The product is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Whether for complex medical systems, industrial automation, or advanced communication equipment, the LTC1407ACMSE#TRPBF from Linear Technology stands out as a top-tier choice for designers seeking a dual-channel ADC that combines speed, precision, and efficiency.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1811 $50.2677
17+ $5.8922 $100.1674
27+ $5.7081 $154.1187
37+ $5.5240 $204.3880
47+ $5.3398 $250.9706
63+ $4.7874 $301.6062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,224 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess