EN
  • EN
  • DE

LTC1409ISW

Part No LTC1409ISW
Manufacturer Linear Technology
Description 12-Bit, 800ksps Sampling A/D Converter with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207487-LTC1409ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1409ISW CAD Model

Description

Overview of LTC1409ISW

The LTC1409ISW is a high-performance, low-power, 12-bit, 8-channel, analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices. Designed with precision and versatility in mind, this ADC is suitable for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • Resolution: The LTC1409ISW offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: It features a fast sampling rate of up to 200ksps (kilo samples per second), allowing for real-time data processing.
  • Multiple Channels: With 8 single-ended input channels, the device can handle multiple signal inputs, making it highly versatile for complex systems.
  • Low Power Consumption: The LTC1409ISW is designed for low power operation, which is critical for battery-powered and energy-sensitive applications.
  • Interface: It includes a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and digital systems.
  • Software Selectable Inputs: Input channels can be software-configured, allowing for flexible usage depending on the application's requirements.
  • Package: The product is available in a 28-lead SW package, ensuring a compact footprint for space-constrained applications.

Performance and Reliability

The LTC1409ISW is engineered to deliver high accuracy and reliability. It features a differential nonlinearity (DNL) that is guaranteed to be less than 1 LSB, and an integral nonlinearity (INL) within ±1.5 LSB. The on-chip sample-and-hold circuit maintains excellent dynamic performance and ensures consistent results across the full operating temperature range.

Applications

Due to its high-resolution and multi-channel capabilities, the LTC1409ISW is ideal for a variety of applications. In industrial automation, it can be used for process control and monitoring. In medical instrumentation, it serves as a critical component for accurate measurements. For data acquisition systems, the LTC1409ISW ensures precise conversion of analog signals to digital data for further processing or analysis.

Conclusion

The LTC1409ISW from Linear Technology stands as a robust solution for demanding applications that require high-resolution ADC with multiple channels. Its low power consumption, high speed, and precision make it an excellent choice for designers looking to optimize performance while maintaining efficiency in their electronic designs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3162 $71.5810
10+ $11.7464 $117.4640
16+ $11.3791 $182.0656
21+ $11.0118 $231.2478
28+ $10.6456 $298.0768
37+ $9.5438 $353.1206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess