EN
  • EN
  • DE

LTC1410CSW

Part No LTC1410CSW
Manufacturer Linear Technology
Description 12-Bit, 1.25Msps Sampling A/D Converter with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207489-LTC1410CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1410CSW CAD Model

Description

Overview of LTC1410CSW

The LTC1410CSW is a high-performance, low-power, 12-bit, 1.25Msps analog-to-digital converter (ADC) produced by Linear Technology, a company known for its expertise in the design and manufacturing of high-performance analog integrated circuits. This ADC is designed to offer excellent dynamic performance, ease of use, and a flexible interface, making it suitable for a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features

  • Resolution: The LTC1410CSW boasts a 12-bit resolution, which allows for fine detail in the analog signal conversion process, ensuring that the digital representation is as accurate and precise as possible.
  • Sampling Rate: With a sampling rate of up to 1.25Msps (mega samples per second), this ADC can handle high-speed signals without sacrificing accuracy, making it ideal for applications that require both speed and precision.
  • Low Power Consumption: The device is designed to operate with low power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Single 5V Supply: It operates on a single 5V supply, simplifying power management in system designs.
  • Input Range: The LTC1410CSW features a ±2.5V differential input range, providing flexibility in interfacing with various signal sources.
  • No Missing Codes: Guaranteed no missing codes over temperature, this ADC ensures reliable performance across a wide range of operating conditions.
  • Shutdown Mode: It includes a shutdown mode that reduces power consumption when the ADC is not in active use.

Interface and Packaging

The LTC1410CSW is equipped with a parallel interface for easy connection to microprocessors and digital systems. The device comes in a 28-lead wide body SO package, which is compact and suitable for space-constrained applications.

Applications

With its robust feature set, the LTC1410CSW is an excellent choice for a variety of demanding applications. It is well-suited for use in communication systems, digital oscilloscopes, and any other system that requires high-speed, accurate data conversion from the analog to the digital domain.

Linear Technology's commitment to quality and performance is evident in the LTC1410CSW, making it a reliable component for precision data acquisition tasks.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5107 $66.0428
9+ $13.5470 $121.9230
14+ $13.1243 $183.7402
19+ $12.7004 $241.3076
24+ $12.2777 $294.6648
32+ $11.0072 $352.2304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess