EN
  • EN
  • DE

LTC1403CMSE

Part No LTC1403CMSE
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 2.8Msps Sampling ADCs with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207467-LTC1403CMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1403CMSE CAD Model

Description

Linear Technology LTC1403CMSE - High-Speed, Low Power, 14-Bit ADC

The LTC1403CMSE is a high-performance, 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precise digital representation of analog signals with a rapid conversion rate. This ADC is optimized for applications that demand high speed and low power consumption, making it an ideal choice for battery-powered devices, medical instruments, industrial control systems, and communication infrastructure.

Key Features:

  • Resolution: 14-bit performance ensures high precision in converting analog signals to digital data, providing fine detail for sensitive applications.
  • Sampling Rate: The LTC1403CMSE boasts a fast sampling rate of up to 2.8Msps (mega samples per second), enabling real-time data acquisition and processing.
  • Low Power Consumption: With a typical power consumption of just 35mW at the full sampling rate, this ADC is highly energy efficient, which is critical for portable and remote sensing applications.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying power supply design and reducing the complexity of the system's power management.
  • Small Package: Housed in a compact 10-lead MSOP (Mini Small Outline Package), the LTC1403CMSE saves valuable board space, which is essential for space-constrained applications.
  • No Pipeline Delay: The ADC features no latency, meaning the output data is updated with every clock pulse without delay. This is particularly beneficial for control loop applications where timing is critical.
  • Shutdown Mode: An optional shutdown mode reduces power consumption even further when the ADC is not in use, extending the battery life of portable devices.

Applications:

The LTC1403CMSE is versatile and can be integrated into a wide array of applications. Its high speed and precision are well-suited for:

  • Medical Imaging Systems
  • Portable Instrumentation
  • Data Acquisition Systems
  • Digital Signal Processing
  • Industrial Process Control
  • Communications Systems

With its robust performance and compact footprint, the LTC1403CMSE from Linear Technology stands out as a reliable solution for designers looking to enhance the accuracy and efficiency of their digital data acquisition systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6682 $53.0046
7+ $14.4970 $101.4790
11+ $14.0439 $154.4829
15+ $13.5909 $203.8635
20+ $13.1379 $262.7580
26+ $11.7788 $306.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,411 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess