EN
  • EN
  • DE

LTC1415CG

Part No LTC1415CG
Manufacturer Linear Technology
Description 12-Bit, 1.25Msps, 55mW Sampling A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207495-LTC1415CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1415CG CAD Model

Description

The LTC1415CG is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high precision and fast data acquisition. This 12-bit ADC stands out with its impressive sampling rate and low power consumption, making it an ideal choice for a variety of industrial, medical, and communication systems.

Key Features

  • High-Speed Performance: The LTC1415CG offers a fast sampling rate of up to 1.25Msps, enabling real-time data acquisition and processing for dynamic systems.
  • 12-Bit Resolution: With its 12-bit resolution, this ADC provides fine detail in signal conversion, ensuring accurate and reliable data for critical applications.
  • Low Power Consumption: Designed for efficiency, the LTC1415CG operates with a low power dissipation, making it suitable for battery-powered devices and energy-sensitive applications.
  • Single 5V Supply: The simplicity of a single 5V supply requirement eases the design process and supports a wide range of use cases.
  • Flexible Input Range: It features a differential input range of ±2.5V, accommodating a variety of signal types and amplitudes.
  • No Missing Codes: Users can trust the data integrity as the LTC1415CG is guaranteed to have no missing codes over temperature.
  • Shutdown Mode: An optional shutdown mode significantly reduces power consumption when the ADC is not in active use.

Applications

The LTC1415CG is versatile and can be integrated into numerous systems, including:

  • High-speed data acquisition systems
  • Medical imaging equipment
  • Portable instrumentation
  • Digital signal processing
  • Communication systems

Conclusion

Linear Technology's LTC1415CG ADC is a robust solution for designers looking to enhance their systems with high-speed, high-resolution data conversion. Its combination of speed, accuracy, and power efficiency makes it a top choice for a wide array of sophisticated electronic applications. With the LTC1415CG, engineers can achieve a new level of performance and reliability in their product designs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5246 $64.5738
7+ $17.6611 $123.6277
11+ $17.1090 $188.1990
14+ $16.5569 $231.7966
19+ $16.0060 $304.1140
25+ $14.3497 $358.7425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess