EN
  • EN
  • DE

LTC1458CG

Part No LTC1458CG
Manufacturer Linear Technology
Description Quad 12-Bit Rail-to-Rail Micropower DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207594-LTC1458CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1458CG CAD Model

Description

Linear Technology LTC1458CG Product Overview

The LTC1458CG is a high-performance, octal 12-bit voltage output digital-to-analog converter (DAC) produced by Linear Technology. Designed with precision and versatility in mind, this product offers an array of features that make it an excellent choice for demanding applications that require accurate analog output from digital signals.

Encased in a 16-lead SSOP package, the LTC1458CG integrates eight DACs in one compact unit, significantly reducing the space required on a printed circuit board and simplifying design. Each of the eight DACs can be independently programmed via a 3-wire serial interface, which allows for easy interfacing with microprocessors or digital systems and contributes to a reduction in the complexity of system design.

The LTC1458CG operates from a single 5V supply, providing an output voltage range that extends from 0V to reference voltage, which can be up to 5V. This feature enables the device to deliver a wide dynamic range, making it suitable for a broad spectrum of applications, including process control, data acquisition systems, and automated test equipment.

Key features of the LTC1458CG include:

  • 12-bit resolution for each DAC, ensuring fine granularity and precise control over the analog output.
  • Guaranteed monotonic performance over the full operating temperature range, which maintains signal integrity and accuracy.
  • Low power consumption, a critical attribute for energy-sensitive applications.
  • Double-buffered data latches, which allow for simultaneous update of all DACs.
  • Software-selectable internal or external reference, giving designers flexibility in setting the output voltage range.

The LTC1458CG also boasts a robust design with built-in protection features. Its output amplifiers are short-circuit protected, and the device includes a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write takes place.

With its combination of high precision, ease of use, and advanced features, the LTC1458CG from Linear Technology is an ideal solution for designers looking to integrate multiple DACs into their systems without compromising on performance or board space.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess