EN
  • EN
  • DE

LTC1421CG

Part No LTC1421CG
Manufacturer Linear Technology
Description Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207513-LTC1421CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1421CG CAD Model

Description

Product Overview: LTC1421CG by Linear Technology

The LTC1421CG is a sophisticated, hot-swap controller integrated circuit (IC) designed by Linear Technology to provide a secure and efficient solution for inserting and removing boards from a live backplane. This component is specifically tailored for systems with a supply voltage range of 4.5V to 18V, making it versatile for a variety of applications, including telecom, datacom, and other electronic systems that require hot-swapping capabilities.

Key Features

  • Adjustable Supply Voltage Range: The LTC1421CG operates efficiently across a wide range of supply voltages, from 4.5V to 18V, accommodating various system requirements.
  • Electronic Circuit Breaker: It includes an electronic circuit breaker function to protect the system from overcurrent conditions, enhancing the reliability and safety of the application.
  • Adjustable Overcurrent Timeout: Users can set the overcurrent timeout duration, allowing for flexibility in managing different load conditions and system tolerances.
  • Under-Voltage Lockout (UVLO): The under-voltage lockout feature ensures that the IC remains off until the supply voltage reaches a safe operating level, protecting both the board and the backplane.
  • Gate Drive for External N-Channel MOSFET: The LTC1421CG provides gate drive voltage for an external N-Channel MOSFET, enabling efficient power management and reducing on-resistance.
  • Power Good Output: A "power good" output signal is provided to indicate when the output voltage is within a specified range, ensuring proper system function before enabling the load.

Applications

The LTC1421CG is suitable for a broad range of hot-swap applications, including:

  • Server and Storage Systems
  • Network Switches and Routers
  • Industrial Control Systems
  • High-Availability Telecom Equipment

Package and Quality

The LTC1421CG comes in a 16-pin narrow SSOP package, offering a compact footprint for space-constrained applications. Linear Technology ensures high-quality standards, and the LTC1421CG is no exception, providing reliable performance in critical hot-swap scenarios.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess