EN
  • EN
  • DE

LTC1421CSW-2.5#TRPBF

Part No LTC1421CSW-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 12 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 24-SOIC
Feature Pins /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO
Win Source Part Number 118218-LTC1421CSW-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1421CSW-2.5#TRPBF CAD Model

Description

LTC1421CSW-2.5#TRPBF - Hot Swap Controller from Linear Technology

The LTC1421CSW-2.5#TRPBF is a sophisticated hot swap controller designed by Linear Technology to ensure safe board insertion and removal from a live backplane. This particular component allows a board to be removed or inserted into a live system without causing any disruption to the bus or backplane power supply, which is essential for high-availability systems and critical applications.

Operating with a nominal voltage of 2.5V, the LTC1421CSW-2.5#TRPBF provides a controlled ramp-up of the supply voltage to the load, thereby limiting the inrush current which can cause a voltage drop on the supply line, potentially disrupting the operation of other circuitry on the bus. This feature is particularly useful in sensitive electronic equipment where maintaining a stable power supply is crucial.

Featuring an adjustable current limit, this hot swap controller allows designers to set the maximum amount of current that the board can draw. This is achieved through an external resistor, providing flexibility to accommodate various load requirements. The LTC1421CSW-2.5#TRPBF also includes a circuit breaker function that latches off the pass transistor in the event of a sustained overcurrent condition, protecting both the backplane and the card from damage.

The LTC1421CSW-2.5#TRPBF is equipped with a multi-function timer that serves as a circuit breaker delay, power-up timer, and inrush current duration control. This timer can be adjusted by an external capacitor, allowing designers to optimize the timing characteristics according to their specific application needs.

For added reliability, the device features under-voltage lockout (UVLO) which ensures that the hot swap action does not occur at voltages that are too low to properly power the board. Additionally, the LTC1421CSW-2.5#TRPBF offers an over-temperature protection that shuts down the external MOSFET when the die temperature exceeds safe limits, preventing thermal damage.

Encased in a 16-lead wide body SOIC package, the LTC1421CSW-2.5#TRPBF is designed for easy integration into various system designs. Its tape and reel packaging (denoted by the TRPBF suffix) makes it suitable for automated manufacturing processes, ensuring consistent and efficient production.

In conclusion, the LTC1421CSW-2.5#TRPBF from Linear Technology is a robust and versatile hot swap controller that provides essential protection features for electronic systems requiring hot insertion and removal capabilities. Its adjustable parameters and protective functions make it an ideal choice for a wide range of applications in the telecommunications, data communications, and industrial markets.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1305 $60.5220
10+ $12.4151 $124.1510
15+ $12.0270 $180.4050
20+ $11.6389 $232.7780
26+ $11.2509 $292.5234
35+ $10.0878 $353.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess