EN
  • EN
  • DE

LTC1435AIG#TRPBF

Part No LTC1435AIG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP / DC/DC Cntrlr Single-OUT Step Down 138kHz Automotive 16-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 781948-LTC1435AIG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1435A
Introduction Date July 22, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1435AIG#TRPBF CAD Model

Description

The LTC1435AIG#TRPBF is a high-performance, step-down switching regulator controller from Linear Technology, designed to deliver efficient power management solutions for a wide range of applications. This advanced integrated circuit (IC) is engineered to handle complex power supply requirements with ease, making it an ideal choice for designers looking to optimize their power systems.

Key Features

  • Voltage Range: This device operates from a wide input voltage range, accommodating various battery chemistries and input power sources.
  • High Efficiency: With its synchronous rectification and low dropout operation, the LTC1435AIG#TRPBF ensures high efficiency across a broad spectrum of load currents.
  • Adjustable Switching Frequency: The switching frequency of the LTC1435AIG#TRPBF can be adjusted up to 300kHz, allowing flexibility in the design of inductors and capacitors, and enabling the optimization of efficiency and component size.
  • Powerful Drive Capability: Its robust integrated drivers can handle large MOSFET gates, thus supporting high current outputs without compromising performance.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC and the overall system from overheating and potential damage.

Applications

The LTC1435AIG#TRPBF is suitable for a variety of applications that require efficient power conversion. These include:

  • Portable electronics
  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Computer systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1435AIG#TRPBF is no exception. It is offered in a robust 28-lead SSOP package, ensuring durability and reliability in even the most demanding environments. The device is also lead-free and RoHS compliant, demonstrating Linear Technology's dedication to environmental responsibility.

Conclusion

Overall, the LTC1435AIG#TRPBF from Linear Technology stands as a versatile and reliable component for any power management system. Its combination of efficiency, flexibility, and power handling capabilities, along with protection features, makes it a top choice for engineers seeking to create sophisticated yet robust power solutions.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1645 $55.4805
20+ $5.0581 $101.1620
31+ $4.9000 $151.9000
43+ $4.7419 $203.9017
55+ $4.5839 $252.1145
73+ $4.1097 $300.0081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,792 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess