EN
  • EN
  • DE

LTC1435CG-PBF

Part No LTC1435CG-PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SSOP
Win Source Part Number 072465-LTC1435CG-PBF
Ultra Librarian 3D Model Ultra Librarian LTC1435CG-PBF CAD Model

Description

Linear Technology LTC1435CG-PBF Product Overview

The LTC1435CG-PBF is a high-performance, step-down switching regulator controller from Linear Technology, now part of Analog Devices. This device is designed to manage power in a wide array of applications, offering both precision and efficiency in voltage regulation. The LTC1435CG-PBF is particularly suitable for portable computers, telecommunications equipment, and industrial systems where efficient power conversion is critical.

Key Features

  • Voltage Output: The LTC1435CG-PBF provides an adjustable output voltage range from 1.25V to the maximum input voltage, ensuring a flexible power solution that can be tailored to specific circuit requirements.
  • High Efficiency: With its synchronous operation, the device achieves high efficiency, which is essential for reducing heat and extending battery life in portable applications.
  • Current Mode Operation: The current mode control design offers excellent line and load transient response, maintaining stable operation under varying conditions.
  • High Frequency Operation: Capable of operating at up to 500kHz, the LTC1435CG-PBF allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply design.
  • Protection Features: It includes a range of protection features such as overcurrent protection, foldback current limiting, and thermal shutdown, safeguarding the device and connected components from potential damage.

Package and Reliability

The LTC1435CG-PBF comes in a 20-lead SSOP package, offering a compact footprint for space-constrained applications. Its robust design ensures reliable operation over an industrial temperature range of -40°C to 85°C, making it suitable for use in demanding environments.

Applications

Given its versatility and performance characteristics, the LTC1435CG-PBF is ideal for a wide range of applications, including:

  • Portable Computers and Notebooks
  • Telecommunications Equipment
  • Networking Equipment
  • Distributed Power Systems
  • Battery-Operated Devices

In conclusion, the LTC1435CG-PBF from Linear Technology is a reliable and efficient solution for designers seeking a high-performance voltage regulation system. Its combination of features, protection mechanisms, and compact packaging makes it an excellent choice for sophisticated power management applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess