EN
  • EN
  • DE

LTC1435AIS

Part No LTC1435AIS
Manufacturer Linear Technology
Description High Efficiency Low Noise Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207535-LTC1435AIS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1435AIS CAD Model

Description

The LTC1435AIS is a high-performance, low-noise synchronous step-down switching regulator controller designed by Linear Technology, a company known for its expertise in analog integrated circuits and power management solutions. This device is engineered to provide efficient power conversion with minimal external components, making it ideal for portable and space-constrained applications.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 3.5V to 36V to lower output voltages, the LTC1435AIS achieves high efficiency, which is crucial for battery-powered devices.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency from 150kHz to 300kHz, designers can optimize the trade-off between efficiency and external component size.
  • Low Dropout Operation: The LTC1435AIS's low dropout operation ensures consistent performance even when the input voltage is close to the output voltage, maximizing battery life.
  • PolyPhase® Operation: The device supports PolyPhase operation, which allows multiple LTC1435AIS controllers to operate out of phase, reducing input and output ripple and the need for filtering.
  • Synchronous Operation: Its synchronous operation reduces power losses by utilizing internal MOSFET drivers for higher efficiency, especially at high current levels.

Applications

The LTC1435AIS's versatility makes it suitable for a wide range of applications, including:

  • Portable Computers
  • Telecommunications Systems
  • Distributed Power Systems
  • Industrial Supplies

Package and Reliability

This device is offered in a compact 16-pin SOIC package, which is designed to meet the space-saving needs of modern circuit designs. The LTC1435AIS has been rigorously tested to ensure reliable performance in demanding environments. Its thermal and overcurrent protection features safeguard the device and the system it powers from potential damage due to overheating or overload conditions.

Conclusion

The LTC1435AIS from Linear Technology is a robust and flexible solution for power management requirements. Its high efficiency, adjustable features, and reliable performance make it a top choice for designers looking to optimize their power systems for both performance and space.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess