EN
  • EN
  • DE

NCP1442FR4

Part No NCP1442FR4
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ POWERFLEX7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 30V
Output Current 4A (Switch)
Frequency - Switching 280kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 7-Powerflex
Win Source Part Number 118824-NCP1442FR4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1442FR4 CAD Model

Description

ON Semiconductor NCP1442FR4 Overview

The NCP1442FR4 is a high-performance, synchronous buck converter integrated circuit from ON Semiconductor. This advanced power solution is designed to deliver efficient and reliable voltage regulation, making it an ideal choice for a variety of applications that require precise power management. With its compact footprint and robust feature set, the NCP1442FR4 stands out as a versatile component for modern electronic designs.

Key Features

  • High Efficiency: The NCP1442FR4 utilizes synchronous rectification to achieve high conversion efficiency, ensuring minimal power loss during the voltage conversion process and extending battery life in portable applications.
  • Adjustable Output Voltage: This IC allows for a flexible output voltage range, which can be set by the user to meet the specific requirements of the target application.
  • Integrated MOSFETs: With built-in high-side and low-side MOSFETs, the NCP1442FR4 simplifies the circuit design and reduces external component count, leading to a more compact and cost-effective power solution.
  • Thermal Protection: The device includes thermal shutdown functionality, which protects the IC from damage due to overheating by automatically shutting down the converter when the internal temperature exceeds a safe threshold.
  • Frequency Synchronization: The NCP1442FR4 supports frequency synchronization to an external clock, allowing for reduced electromagnetic interference (EMI) and optimized performance in noise-sensitive applications.

Applications

The versatility of the NCP1442FR4 makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing and data storage systems
  • Industrial and automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1442FR4 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding applications. Whether it's for consumer electronics or industrial automation, the NCP1442FR4 from ON Semiconductor is a trusted choice for efficient power conversion.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess