EN
  • EN
  • DE

LTC1435CS#PBF

Part No LTC1435CS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 128438-LTC1435CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1435CS#PBF CAD Model

Description

The LTC1435CS#PBF is a high-performance synchronous step-down switching regulator designed and produced by Linear Technology, a brand synonymous with precision and quality in the field of power management integrated circuits. This regulator is ideally suited for a variety of applications, including portable computers, telecommunications equipment, and industrial systems, where efficient voltage conversion and compact design are critical.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 4.5V to 36V down to lower output voltages, the LTC1435CS#PBF ensures efficient use of power, which is crucial for battery-operated devices.
  • Synchronous Operation: With its integrated synchronous rectification, the device provides improved efficiency over traditional non-synchronous designs, especially at higher load currents.
  • Adjustable Switching Frequency: The LTC1435CS#PBF offers an adjustable switching frequency from 150kHz to 300kHz, allowing designers to optimize the balance between efficiency and external component size.
  • Low Dropout Operation: The regulator's low dropout capability ensures continuous operation even when the input voltage is very close to the output voltage, enhancing the performance in battery-powered applications.
  • Stable with Ceramic Capacitors: The device can achieve stable operation with ceramic output capacitors, which are smaller and have lower equivalent series resistance (ESR) than electrolytic capacitors, thus saving board space and providing improved performance.

Protection Features

  • Built-In Overcurrent Protection: The LTC1435CS#PBF includes overcurrent protection that helps to prevent damage to the device and the system in the event of a short circuit or excessive load.
  • Thermal Protection: With thermal shutdown, the device is protected from overheating, thereby ensuring safe operation under varying environmental conditions.

Package and Availability

The LTC1435CS#PBF comes in a compact 16-lead narrow SOIC package, which is suitable for space-constrained applications. Its part number indicates that it is provided in a lead-free finish, adhering to current environmental standards for electronic components. For pricing, samples, and availability, interested parties should contact Linear Technology or authorized distributors.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8468 $59.2340
12+ $9.7205 $116.6460
19+ $9.4167 $178.9173
26+ $9.1130 $236.9380
33+ $8.8092 $290.7036
44+ $7.8979 $347.5076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess