EN
  • EN
  • DE

LTC1435CS#TRPBF

Part No LTC1435CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC / DC/DC Cntrlr Single-OUT Step Down 138kHz Automotive 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781950-LTC1435CS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1435
Introduction Date November 19, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1435CS#TRPBF CAD Model

Description

LTC1435CS#TRPBF - High-Efficiency Synchronous Step-Down Switching Regulator

The LTC1435CS#TRPBF, designed and manufactured by Linear Technology, is a high-performance, synchronous step-down switching regulator that offers a compact and efficient power management solution. This regulator is particularly suitable for portable devices, telecommunications, and industrial applications where power efficiency and board space are critical factors.

Key Features:

  • High Efficiency: The LTC1435CS#TRPBF is capable of converting a higher voltage input to a lower voltage output with a high efficiency rate, minimizing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for a wide range of applications and the flexibility to use the regulator in various circuit designs.
  • Synchronous Operation: Its synchronous operation reduces the need for an external diode by using internal MOSFETs, improving efficiency and saving board space.
  • Wide Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources and ensuring consistent operation under fluctuating input conditions.
  • Low Dropout Operation: The regulator maintains its performance even when the difference between input and output voltage is low, making it suitable for battery-powered applications.
  • Protection Features: It includes over-temperature protection and current limit protection, enhancing the reliability and longevity of both the regulator and the overall system.
  • Compact Package: The LTC1435CS#TRPBF comes in a compact surface-mount package, ideal for space-constrained applications.

Applications:

  • Portable Electronics
  • Telecommunications Equipment
  • Industrial Systems
  • Computing Devices
  • Battery-Powered Devices

The LTC1435CS#TRPBF is a testament to Linear Technology's commitment to providing advanced power management solutions that blend performance with practicality. Its robust feature set ensures that it can meet the demands of a wide array of power regulation requirements, making it a versatile choice for designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess