EN
  • EN
  • DE

LTC1261CS8#PBF

Part No LTC1261CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV ADJ 8SOIC / Charge Pump INV/STPUP -1.25V to -8V/2.5V to 16V/7.5V to 24V 15mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 8V
Output Voltage -1.25V
Output Voltage MAX -8V
Output Current 12mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781809-LTC1261CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1261CS8#PBF
Introduction Date January 22, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1261CS8#PBF CAD Model

Description

Product Overview: LTC1261CS8#PBF

The LTC1261CS8#PBF is a high-performance, switch-capacitor voltage inverter designed and manufactured by Linear Technology, now part of Analog Devices. This compact and efficient integrated circuit (IC) is specifically engineered to provide a reliable and stable negative voltage supply from a positive input voltage, making it an ideal solution for a wide range of applications, including but not limited to portable devices, battery-powered equipment, and wherever a negative voltage rail is required.

Key Features

  • Input Voltage Range: The LTC1261CS8#PBF operates with an input voltage range from 4.5V to 5.5V, which is suitable for many standard 5V systems.
  • Output Voltage: It delivers a fixed negative output voltage which is typically set at -5V, providing a convenient solution for generating a negative rail without the need for an external diode.
  • High Efficiency: Thanks to its switch-capacitor technology, this voltage inverter achieves high efficiency, reducing power consumption and heat generation within the system.
  • Low Quiescent Current: The device features a low quiescent current, making it an excellent choice for battery-powered applications where power conservation is critical.
  • Compact Size: The LTC1261CS8#PBF comes in a small 8-lead SOIC package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications.
  • No External Diode Required: This IC does not require an external diode for the charge pump, simplifying design and reducing component count.
  • Shutdown Feature: It includes a shutdown feature that reduces the supply current to under 1µA, further enhancing its suitability for power-sensitive designs.

Applications

The LTC1261CS8#PBF is versatile and can be used in a variety of applications, such as:

  • Portable instrumentation
  • Battery-operated equipment
  • Data acquisition systems
  • Operational amplifier power supplies
  • Handheld devices

This product reflects Linear Technology's commitment to providing innovative power management solutions. The LTC1261CS8#PBF's combination of high efficiency, low power consumption, and compact size makes it a smart choice for designers looking to optimize their power supply architecture in portable and space-limited applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9976 $53.9928
7+ $14.7672 $103.3704
11+ $14.3058 $157.3638
15+ $13.8443 $207.6645
19+ $13.3828 $254.2732
26+ $11.9984 $311.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess