EN
  • EN
  • DE

MAX111BEPE

Part No MAX111BEPE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 2CH 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 50
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-PDIP
Win Source Part Number 073257-MAX111BEPE
Ultra Librarian 3D Model Ultra Librarian MAX111BEPE CAD Model

Description

Maxim Integrated MAX111BEPE Product Overview

The MAX111BEPE is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital conversion of analog signals in a compact and efficient package. This component is an ideal choice for a wide range of applications, from industrial control systems to medical devices, where accuracy and reliability are paramount.

Key Features

  • High-Speed Conversion: The MAX111BEPE offers a rapid conversion rate, making it suitable for applications that require quick data acquisition.
  • Low Power Consumption: Engineered for energy-sensitive applications, this ADC operates with minimal power requirements, preserving battery life in portable devices.
  • Single +5V Supply: The device operates on a single +5V supply, simplifying power supply design and reducing the overall system complexity.
  • Internal Track/Hold: With an internal track/hold function, the ADC captures and holds the input signal at a constant level during the conversion process, ensuring accurate results.
  • Flexible Interface: The MAX111BEPE features a digital interface that is compatible with a variety of microprocessors and digital systems, providing versatility in system design.
  • Compact Package: Housed in a space-saving 16-pin DIP (Dual In-line Package), this ADC is designed to fit into tight spaces without compromising performance.

Applications

The versatility of the MAX111BEPE allows it to be integrated into a multitude of applications, including:

  • Data acquisition systems
  • Process control and automation
  • Medical instrumentation
  • Battery-powered devices
  • Portable measurement equipment

Performance Specifications

The MAX111BEPE boasts a dynamic specification set that ensures reliable and precise performance:

  • Resolution: 8 bits
  • Conversion Time: Fast conversion cycle for real-time data processing
  • Input Range: 0 to VREF, accommodating a range of signal levels
  • Accuracy: Maintains a high degree of accuracy for dependable readings
  • Temperature Range: Operates over a broad temperature range, suitable for various environments

For designers and engineers seeking a reliable ADC with high-speed capabilities and low power consumption, the Maxim Integrated MAX111BEPE is an excellent choice that combines performance with practicality, ensuring seamless integration into a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess