EN
  • EN
  • DE

LTC1435IG#PBF

Part No LTC1435IG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP / DC/DC Cntrlr Single-OUT Step Down 138kHz Automotive 16-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 781951-LTC1435IG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1435
Introduction Date November 19, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1435IG#PBF CAD Model

Description

Linear Technology's LTC1435IG#PBF: High-Efficiency, Low Noise Step-Down DC/DC Converter

The LTC1435IG#PBF is a high-performance step-down DC/DC converter designed by Linear Technology, a leader in the field of analog integrated circuits. This device is part of the LTC1435 series, which is renowned for its efficiency, reliability, and low noise operation. The LTC1435IG#PBF is particularly suitable for battery-powered systems, portable devices, and other applications where efficient power conversion is critical.

Key Features

  • High Efficiency: The LTC1435IG#PBF can achieve up to 95% efficiency, which helps to extend battery life in portable applications and reduces heat generation in high-power systems.
  • Low Noise Operation: With its constant frequency, current mode architecture, the converter minimizes both the output voltage ripple and the switching noise, making it ideal for noise-sensitive applications such as RF or precision analog circuits.
  • Versatile Input Voltage Range: The device operates from a wide input voltage range of 3.5V to 36V, accommodating various power sources from single-cell lithium-ion batteries to industrial power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 30V, which allows for a broad range of applications and customizations to specific needs.
  • Thermal Protection: The LTC1435IG#PBF includes an internal thermal shutdown feature that protects the device from damage due to overheating.
  • Robust Packaging: Housed in a 16-lead SSOP package, the LTC1435IG#PBF is designed for space-constrained applications while providing excellent thermal performance.

Applications

The LTC1435IG#PBF is versatile enough to be used in a wide array of applications. It is particularly well-suited for:

  • Portable electronics
  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Point-of-load conversions

With its robust feature set and Linear Technology's reputation for high-quality products, the LTC1435IG#PBF is an excellent choice for designers looking for a reliable and efficient power conversion solution. Its low noise characteristics and high efficiency make it an indispensable component in power management designs.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1645 $55.4805
20+ $5.0581 $101.1620
31+ $4.9000 $151.9000
43+ $4.7419 $203.9017
55+ $4.5839 $252.1145
73+ $4.1097 $300.0081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess