EN
  • EN
  • DE

LTC1274CSW

Part No LTC1274CSW
Manufacturer Linear Technology
Description 12-Bit, 10mW, 100ksps ADCs with 1μA Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207296-LTC1274CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1274CSW CAD Model

Description

The LTC1274CSW from Linear Technology is a high-performance, low-power 12-bit, 8-channel analog-to-digital converter (ADC) that provides exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including industrial control systems, data acquisition, and medical devices. This ADC operates with a single 5V power supply and features a 15µs conversion time, ensuring rapid data processing for real-time applications.

Key Features

  • Resolution: 12-bit resolution offers fine detail in the analog signal conversion, enabling precise measurements and control.
  • Channels: 8 single-ended input channels allow for multiple signal inputs, increasing the versatility of the device in complex systems.
  • Conversion Rate: Fast 15µs conversion time for each channel ensures quick data throughput and responsiveness in dynamic systems.
  • Low Power Consumption: Designed for efficiency, the LTC1274CSW consumes minimal power, which is crucial for battery-operated and power-sensitive applications.
  • Software Programmable: The input range and configuration can be programmed via software, providing flexibility for various use cases.
  • No Missing Codes: Guaranteed no missing codes over temperature, ensuring reliable performance across different operating conditions.
  • Package: The device comes in a 24-pin SW package, which is compact and suitable for space-constrained applications.

Applications

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Process Control
  • Instrumentation

The LTC1274CSW is a testament to Linear Technology's commitment to delivering high-quality, reliable components for sophisticated electronic systems. Its combination of speed, precision, and low power consumption makes it a smart choice for engineers and designers looking to enhance the performance and efficiency of their applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess