EN
  • EN
  • DE

LTC1436AIGN

Part No LTC1436AIGN
Manufacturer Linear Technology
Description High Efficiency Low Noise Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207540-LTC1436AIGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1436AIGN CAD Model

Description

LTC1436AIGN - Dual Output Synchronous Step-Down Switching Regulator

The LTC1436AIGN, a product from Linear Technology, is a high-performance dual output synchronous step-down switching regulator designed for precision voltage regulation in a variety of applications. This integrated circuit (IC) is a feature-rich solution for systems requiring efficient power conversion with minimal external components.

Key Features:

  • Wide Input Voltage Range: The LTC1436AIGN operates from an input voltage range of 4.5V to 36V, making it suitable for a variety of supply sources, from standard 5V rails to higher voltage batteries and industrial supplies.
  • Dual Synchronous Outputs: This regulator provides two synchronous outputs, which are capable of delivering up to 1.5A each with high efficiency. The synchronous architecture reduces power losses and improves overall system efficiency.
  • Adjustable Switching Frequency: The switching frequency is programmable from 150kHz to 300kHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Independent Soft-Start Functions: Each output has an independent soft-start function which gradually increases the output voltage to the regulated level, preventing inrush current and voltage overshoot at startup.
  • Current Mode Operation: The current mode control provides excellent transient response and cycle-by-cycle current limiting for enhanced protection.
  • Low Dropout Operation: The LTC1436AIGN can operate with a very low dropout voltage, which is ideal for applications where the input voltage is close to the output voltage.
  • Thermal Protection: Built-in thermal protection shuts down the regulator in the event of excessive heat, safeguarding the IC and the system it powers.

Applications:

The LTC1436AIGN is well-suited for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Portable computers and devices
  • Distributed power systems
  • Industrial power supplies

Package Information:

The LTC1436AIGN is offered in a 28-pin SSOP package, which is designed for space-constrained applications requiring a compact power management solution.

With its robust feature set and versatile performance characteristics, the LTC1436AIGN from Linear Technology is an excellent choice for designers looking for a reliable dual output synchronous step-down switching regulator.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6616 $59.9544
22+ $5.4659 $120.2498
33+ $5.2952 $174.7416
46+ $5.1244 $235.7224
59+ $4.9536 $292.2624
79+ $4.4411 $350.8469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess