EN
  • EN
  • DE

LTC1440IDD#PBF

Part No LTC1440IDD#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP SGL LP 1.182V REF 8-DFN / Comparator Single ±5.5V/11V 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Maximum Quiescent Current 4.4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 15μs
Hysteresis 50mV
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781964-LTC1440IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1440
Introduction Date February 06, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1440IDD#PBF CAD Model

Description

Linear Technology LTC1440IDD#PBF Ultra-Low Power Comparator

The LTC1440IDD#PBF is a high-performance ultra-low power comparator from Linear Technology, designed to provide precise voltage comparison solutions for a wide range of applications. This comparator is ideal for battery-powered systems and portable devices due to its extremely low power consumption and small footprint.

One of the standout features of the LTC1440IDD#PBF is its ultra-low quiescent current, which is typically just 4μA. This makes it an excellent choice for systems where power efficiency is crucial. The device operates from a single 2.5V to 11V supply or a dual ±1.25V to ±5.5V supply, providing versatility in different circuit configurations.

The LTC1440IDD#PBF offers a tight input offset voltage of 10mV and an input bias current of 10nA, ensuring high accuracy in voltage comparison. The comparator has a fast response time with a propagation delay of typically 7μs, which is remarkable for a device with such low power consumption.

Additionally, the LTC1440IDD#PBF features an internal voltage reference of 1.182V, which can be used for setting the threshold voltage without requiring an external reference. This integrated reference further simplifies the design and reduces component count.

The device comes in a compact 8-lead MSOP package, making it suitable for space-constrained applications. It also includes an internal hysteresis to prevent oscillation and false triggering, which is particularly beneficial in noisy environments.

Other features of the LTC1440IDD#PBF include a push-pull output stage that can sink or source up to 8mA, eliminating the need for external pull-up resistors. The comparator is also specified over the commercial and industrial temperature ranges, ensuring reliable performance across various operating conditions.

In summary, the LTC1440IDD#PBF from Linear Technology is an ultra-low power, high-precision comparator that offers excellent performance for power-sensitive applications. Its integrated features and compact size make it an ideal choice for designers looking to optimize their systems for energy efficiency without compromising on speed or accuracy.

You May Also Be Interested in

Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2691 $51.3455
12+ $8.4259 $101.1108
19+ $8.1626 $155.0894
26+ $7.8993 $205.3818
33+ $7.6360 $251.9880
44+ $6.8461 $301.2284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,874 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess