EN
  • EN
  • DE

LTC1444CS

Part No LTC1444CS
Manufacturer Linear Technology
Description Ultralow Power Quad Comparators with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207560-LTC1444CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1444CS CAD Model

Description

Product Overview: LTC1444CS from Linear Technology

The LTC1444CS is a high-performance quad comparator produced by Linear Technology, designed for precision operation in a wide range of applications. This device offers an array of features that make it ideal for system designers looking to improve the accuracy and efficiency of their electronic circuits.

Key Features

  • Low Voltage Operation: The LTC1444CS can operate at a supply voltage range from 2.7V to 11V, making it versatile for both low-power and standard applications.
  • Low Power Consumption: With a quiescent current of only 7μA per comparator, this device is an excellent choice for battery-powered and portable devices where power efficiency is crucial.
  • High Precision: It features an input offset voltage of just 2.5mV and an input offset current of 10nA, ensuring high-accuracy performance in precision applications.
  • Fast Response Time: The LTC1444CS boasts a fast response time with a propagation delay of typically 7μs, allowing for quick signal processing.
  • Integrated Features: This quad comparator includes integrated hysteresis and internal pull-ups on the outputs, simplifying design and reducing external component count.

Applications

The LTC1444CS is suitable for a wide range of applications due to its precision and low power consumption. It is commonly used in:

  • Battery Management Systems
  • Threshold Detectors/Window Comparators
  • Timer Circuits
  • Zero-Crossing Detectors
  • Portable Electronic Devices
  • Signal Conditioning Blocks

Product Specifications

The LTC1444CS comes in a 16-pin narrow SO package. It is specified for operation over the commercial temperature range of 0°C to 70°C. The robust design ensures reliable performance in diverse environmental conditions, making it a dependable choice for industrial and commercial applications.

Conclusion

With its combination of low power, high precision, and versatile features, the LTC1444CS from Linear Technology is an excellent choice for designers seeking a reliable and efficient quad comparator. Its suitability for a broad range of applications and ease of integration into existing systems make it a valuable component in any electronic designer's toolkit.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,606 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess