Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Discontinued
Transistor Type NPN
Current - Collector (Ic) (Max) 800 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max) 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 800 mW
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39 (TO-205AD)
Base Product Number 2N2219
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 540958-2N2219
Ultra Librarian 3D Model Ultra Librarian 2N2219 CAD Model

Description

Microchip Technology 2N2219 Bipolar Junction Transistor

The Microchip Technology 2N2219 is a versatile and reliable NPN bipolar junction transistor (BJT) designed for a broad range of applications. This general-purpose transistor is particularly well-suited for commercial and military uses where high reliability is a necessity. With its robust construction and proven performance, the 2N2219 has become a staple component in various electronic circuits.

Key Features:

  • Transistor Type: NPN - This allows for efficient current amplification when a small base current controls a larger collector-emitter current.
  • Voltage Ratings: It features a collector-emitter voltage (VCEO) of 30V, a collector-base voltage (VCBO) of 60V, and an emitter-base voltage (VEBO) of 5V, providing a good range of operation for multiple circuit designs.
  • Current Handling: The 2N2219 can handle a continuous collector current (IC) of up to 800mA, making it suitable for driving medium-power loads.
  • Power Dissipation: With a power dissipation of 800mW, this transistor can handle a fair amount of power without overheating, ensuring durability and stable performance.
  • Frequency Performance: It boasts a transition frequency (fT) of 250MHz, which is adequate for high-frequency or fast-switching applications.
  • TO-39 Metal Can Package: The transistor is encapsulated in a metal TO-39 package, which offers excellent thermal conductivity and shielding, thus enhancing its reliability and lifespan.

Applications:

The 2N2219 is commonly used in a variety of circuits, including but not limited to:

  • Amplification and switching applications
  • Audio frequency amplifier stages
  • Signal processing
  • Linear and digital integrated circuits
  • Control systems
  • Military and aerospace technology

Microchip Technology's 2N2219 transistor is a testament to their commitment to providing high-quality components that meet the rigorous demands of the electronics industry. Whether you are designing a simple hobby project or a complex military-grade system, the 2N2219 offers the performance and reliability you need to ensure your circuit operates at its best.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP SWITCHING TO-236AB
Lowest to $0.0166
ECAD model for PMBT3904/8
ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD
ON Semiconductor
Lowest to $51.7328
ECAD model for MSC3130T1
NXP / Nexperia
Trans GP BJT NPN 100V 5.2A 2100mW 3-Pin HUSON
Lowest to $4.7879
ECAD model for PBSS8510PA
Diodes Incorporated
NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.6A SMD SOT23-3
Lowest to $0.0307
ECAD model for MMBT2222A-7
Diodes Incorporated
40V LOW VCE(sat) PNP SURFACE MOUNT TRANSISTOR
Lowest to $0.2080
ECAD model for DSS3540M-7
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL
Lite-On Inc.
Need more? Email Us
ECAD model for SBC560
Rohm Semiconductor
General Purpose Transistor (50V, 0.15A)
Lowest to $0.0341
ECAD model for 2SD2707

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention