Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 26V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1076286-MIC29202WT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29202WT CAD Model

Description

Introducing the MIC29202WT Voltage Regulator by Microchip Technology

Microchip Technology, a renowned leader in the semiconductor industry, presents the MIC29202WT, a high-current, low-dropout voltage regulator designed for exceptional performance in a wide range of applications. This robust LDO is perfect for systems requiring a stable and reliable power supply, with the ability to deliver up to 400mA of output current.

Key Features

  • High Output Current: The MIC29202WT is capable of delivering a high output current of up to 400mA, making it suitable for power-intensive applications.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains its efficiency even when the input voltage is close to the output voltage, ensuring minimal power loss and heat generation.
  • Wide Operating Voltage Range: The device operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power management.
  • Thermal and Overcurrent Protection: The MIC29202WT includes built-in thermal shutdown and current-limit features to safeguard against overheating and overcurrent conditions, enhancing the longevity and reliability of both the regulator and the overall system.
  • Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to their electrolytic counterparts.

Applications

The MIC29202WT is ideal for a variety of applications including, but not limited to:

  • High-performance computing systems
  • Telecommunications and networking equipment
  • Industrial and automotive electronics
  • Portable battery-powered devices
  • Consumer electronics

With Microchip's commitment to quality, the MIC29202WT is designed to meet the stringent requirements of modern electronic systems, providing a reliable power management solution that engineers can trust. This voltage regulator is an excellent choice for anyone looking to enhance the performance and stability of their power supply architecture.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 2V 300MA SOT23-5
Lowest to $0.5466
ECAD model for RP114N201D-TR-FE
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 150MA SC-82AB
Need more? Email Us
ECAD model for S-1323B18NB-N8DTFU
ON Semiconductor
IC REG LINEAR 2.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170BXV280T2G
Torex Semiconductor Ltd
IC REG LINEAR 1.1V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B112MR-G
Intersil
IC REG LINEAR 1.5V 150MA SC-70-5
Need more? Email Us
ECAD model for ISL9003AIEBZ-T
Microchip Technology
IC REG LINEAR 3.3V 750MA 8-MSOP
Lowest to $2.7974
ECAD model for MIC3975-3.3YMM-TR
ON Semiconductor
IC REG LINEAR 1.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170AXV180T2G
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BD60GA5MEFJ-ME2
Torex Semiconductor Ltd
IC REG LINEAR 4V 400MA SOT23
Need more? Email Us
ECAD model for XC6203P402MR-G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4797 $65.7564
29+ $4.4962 $130.3898
45+ $4.3557 $196.0065
62+ $4.2152 $261.3424
80+ $4.0748 $325.9840
107+ $3.6531 $390.8817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,775 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention