EN
  • EN
  • DE

LTC1445CN

Part No LTC1445CN
Manufacturer Linear Technology
Catalog Linear - Comparators
Description Ultralow Power Quad Comparators with Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207563-LTC1445CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1445CN CAD Model

Description

Linear Technology LTC1445CN Quad Comparator

The LTC1445CN is a high-performance quad comparator designed by Linear Technology, aimed at providing a reliable and efficient solution for voltage comparison applications. This precision device is crafted to offer fast response times and stability over a wide range of operating conditions, making it an ideal choice for system designers who require accurate voltage monitoring and control.

At the heart of the LTC1445CN are four independent comparators, each capable of providing rapid and accurate comparisons of input voltages. This feature allows for multiple voltage levels to be monitored simultaneously, which is essential in complex systems that require multi-point voltage tracking. The comparators boast a typical propagation delay of just 7µs, ensuring quick response to voltage changes and contributing to overall system responsiveness.

The LTC1445CN operates from a single 2V to 11V supply or dual ±1V to ±5.5V supplies, offering flexibility in various application circuits and making it compatible with a broad range of power sources. This versatility is further enhanced by the device's wide input voltage range, which extends from the negative supply rail to within 1.3V of the positive supply rail, allowing for easy interfacing with other components in the system.

Another key feature of the LTC1445CN is its low power consumption. With a quiescent current of just 300µA per comparator, the device is an excellent choice for power-sensitive applications, such as battery-operated equipment, where energy efficiency is crucial. Additionally, the LTC1445CN includes integrated hysteresis, which helps to prevent false triggering and ensures stable operation even in the presence of noisy signals.

The LTC1445CN is packaged in a 16-pin narrow DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a variety of printed circuit board designs. Its robust construction ensures reliable performance in industrial, automotive, and consumer electronics applications, where consistent operation over a wide temperature range is required.

In summary, the LTC1445CN from Linear Technology is a versatile and efficient quad comparator that offers rapid response times, low power consumption, and stability across diverse operating conditions. Its integrated features and ease of use make it a top choice for designers looking to implement precise voltage comparison in their electronic systems.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5151 $60.6661
26+ $4.5253 $117.6578
40+ $4.3844 $175.3760
55+ $4.2423 $233.3265
71+ $4.1014 $291.1994
95+ $3.6764 $349.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess