Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 140 mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 002783-LTC1471CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1471CS#PBF CAD Model

Description

The LTC1471CS#PBF from Linear Technology is a high-performance power management integrated circuit (PMIC) designed to cater to a wide range of applications requiring efficient power control and distribution. This component is known for its robustness and versatility, making it an ideal choice for designers looking to enhance the reliability and efficiency of their power systems.

Key Features

  • Low Quiescent Current: The LTC1471CS#PBF is engineered to consume minimal quiescent current, which is crucial for battery-powered applications where power conservation is paramount.
  • High Voltage Range: With an operating voltage range that accommodates various levels, this IC can be used in systems that require flexibility in terms of input voltage.
  • Dual N-Channel MOSFETs: The inclusion of dual N-Channel MOSFETs allows for efficient control of power flow, enhancing the performance of the power management system.
  • Thermal Protection: The device comes with built-in thermal protection features that prevent damage from overheating, ensuring long-term reliability and safety.
  • Compact Packaging: Housed in a compact package, the LTC1471CS#PBF saves valuable board space without compromising on functionality.

Applications

The LTC1471CS#PBF is suitable for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Power supply control systems
  • Energy management solutions
  • Automotive and industrial applications

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1471CS#PBF meets stringent standards for performance and reliability. This product is available in a lead-free finish, complying with environmental regulations and making it a responsible choice for eco-conscious companies.

Ordering Information

The LTC1471CS#PBF is available for order with a specific part number that includes the temperature grade and packaging information. For detailed ordering and product information, customers should consult the product datasheet or contact Linear Technology's sales and support team.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK / Power Switch/Driver 1:1 N-Channel 9A P2PAK
Need more? Email Us
ECAD model for VN820B5-E
ON Semiconductor
3 A Ultra-Small Controlled Load Switch | IC LOAD SWITCH W/DIS 3A
Lowest to $0.4432
ECAD model for NCP339BFCT2G
Infineon Technologies
IC DVR CURR SENSE PROG D2PAK-5 / Smart High-Side Current Limit Switch
Need more? Email Us
ECAD model for IR3314
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK-5
Need more? Email Us
ECAD model for IPS521STRL
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 I2PAK / Power Switch/Driver 1:1 N-Channel 8A I2PAK
Need more? Email Us
ECAD model for BUK148-50DL,127
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
Lowest to $2.3597
ECAD model for IPS021S
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET | IC MOSFET OMNIFET 45V 8-SOIC
Lowest to $3.7996
ECAD model for VNS3NV04DP-E
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 800mA 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SDLD,51
Infineon Technologies
IC SWITCH HI SIDE D2PAK
Lowest to $4.8367
ECAD model for IR3311STRL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention