Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 140 mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 072474-LTC1471CS
Ultra Librarian 3D Model Ultra Librarian LTC1471CS CAD Model

Description

LTC1471CS - Low Power Smart Battery Backup Controller

The LTC1471CS, crafted by Linear Technology, is a sophisticated controller designed to manage power supply in systems that require a reliable backup battery. This smart battery backup controller is pivotal in ensuring uninterrupted operation during main power failures, making it ideal for critical applications in various industries such as telecommunications, data storage, medical equipment, and industrial control systems.

Encased in a compact 16-pin narrow SO package, the LTC1471CS boasts a low quiescent current, which is a mere 11µA when in backup mode, and 30µA when the primary supply is active. This low power consumption makes it an energy-efficient choice for battery-powered devices, prolonging the life of the backup battery and reducing the overall power usage of the system it is integrated into.

One of the key features of the LTC1471CS is its automatic switchover to backup battery upon detection of a failure or drop in the primary power supply. This seamless transition ensures that sensitive electronic components continue to operate without interruption, preserving data integrity and preventing system resets. Additionally, the controller provides over 2A of system backup current, which is suitable for a wide range of applications.

The LTC1471CS also includes a low-battery detector that alerts the system when the backup battery voltage falls below a predefined threshold, allowing for timely battery maintenance or replacement. Moreover, this versatile controller supports a broad input voltage range, accommodating various battery chemistries and configurations.

For systems that require an external P-channel MOSFET to control larger backup currents, the LTC1471CS provides a gate drive. This feature enables the controller to handle higher power requirements with ease, making it a flexible solution for more demanding applications.

In summary, the LTC1471CS from Linear Technology is a low power, highly efficient smart battery backup controller that ensures continuous operation of electronic systems during primary power failures. Its automatic switchover capability, low quiescent current, and additional features for battery monitoring and external control make it a reliable and essential component in any critical power management design.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK / Power Switch/Driver 1:1 N-Channel 9A P2PAK
Need more? Email Us
ECAD model for VN820B5-E
Infineon Technologies
LOW EMI CURRENT SENSE HIGH SIDE SWITCH
Need more? Email Us
ECAD model for IR3315SPBF
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET | MOSFET POWER AUTOPROTECT 8-SOIC
Lowest to $10.9697
ECAD model for VNS3NV04D-E
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
Lowest to $2.3597
ECAD model for IPS021S
Infineon Technologies
IC DVR CURR SENSE PROG D2PAK-5 / Smart High-Side Current Limit Switch
Need more? Email Us
ECAD model for IR3314
Infineon Technologies
IR_HSS-LSS-GATEDRIVER / Power Switch/Driver
Need more? Email Us
ECAD model for AUIPS8121RTRLXSMA1
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11
Infineon Technologies
IC SW IPS 1CH LOW SIDE DPAK
Lowest to $1.3300
ECAD model for AUIPS1041R
Infineon Technologies
IC DRVR LO SIDE 50V 1.8A SOT-223
Need more? Email Us
ECAD model for IRSF3031L

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention