EN
  • EN
  • DE

LTC1477CS8#TR

Part No LTC1477CS8#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0833+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732149-LTC1477CS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1477CS8#TR CAD Model

Description

The LTC1477CS8#TR is a high-performance, dual single-pole, double-throw (SPDT) analog switch from Linear Technology, designed to deliver precision and reliability for a wide range of applications. This component operates from a single supply voltage ranging from 2.8V to 16V or from dual supplies of up to ±8V, making it versatile for various circuit designs.

Key Features:

  • Low On-Resistance: The LTC1477CS8#TR offers a low on-resistance of typically 25 ohms, ensuring minimal signal distortion and power loss when the switch is in the ON state.
  • High Off Isolation: With high off isolation of -65dB at 1MHz, this switch minimizes crosstalk between channels when in the OFF state, preserving signal integrity across the system.
  • Low Leakage: The switch features low charge injection and low leakage currents, which are critical for maintaining signal accuracy and reducing power consumption in sensitive analog circuits.
  • Wide Operating Temperature Range: The device is designed to operate in a broad temperature range from -40°C to 85°C, suiting it for industrial and automotive applications.
  • Fast Switching Speed: Fast switch transition times (tON and tOFF) allow for quick response in applications requiring high-speed operation.

Applications:

The LTC1477CS8#TR is ideal for a variety of applications that require precise signal routing and switching, including:

  • Sample and Hold Circuits
  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Battery-Powered Devices

Product Packaging:

This product comes in an 8-lead narrow SOIC package, with the "TR" suffix indicating tape and reel packaging, which facilitates automated assembly processes. The LTC1477CS8#TR is RoHS compliant, adhering to environmental standards and restrictions on hazardous substances.

In summary, the LTC1477CS8#TR from Linear Technology is a robust and efficient solution for designers looking to integrate reliable analog switching capabilities into their electronic systems. Its combination of low on-resistance, high off isolation, and fast switching speeds make it a suitable choice for both simple and complex applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7106 $60.3954
21+ $5.5070 $115.6470
33+ $5.3349 $176.0517
45+ $5.1629 $232.3305
58+ $4.9908 $289.4664
78+ $4.4745 $349.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess