Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 2
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 002796-LTC1478CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1478CS#PBF CAD Model

Description

LTC1478CS#PBF - Dual Protected High Side Switch

The LTC1478CS#PBF is a high-performance dual protected high side switch designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This robust component is ideal for applications requiring efficient power distribution and protection. The device is housed in a compact, surface-mount package, making it suitable for space-constrained applications.

Key Features:

  • Protected High Side Switch: The LTC1478CS#PBF provides two independent high side switches that offer protection against short-circuits, ensuring the safety and longevity of your electrical system.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 8V to 60V, accommodating a variety of industrial and automotive voltage standards.
  • Low Quiescent Current: With its low quiescent current, this switch minimizes power waste when in idle mode, contributing to the overall efficiency of the system it is integrated into.
  • Thermal Shutdown: The inclusion of thermal shutdown prevents damage due to overheating, which is critical for maintaining the reliability of the device under high power operating conditions.
  • Controlled Switch-On: The device features a controlled switch-on characteristic to prevent inrush current spikes, which can be harmful to sensitive electronic components.
  • Status Flag Output: Each switch has a corresponding status flag output that provides real-time feedback on the operational state, which is useful for diagnostic and control purposes.

Applications:

The LTC1478CS#PBF is versatile and can be used in a variety of applications, including:

  • Power distribution systems
  • Automotive electronics
  • Industrial control systems
  • Computer peripherals
  • Telecommunication equipment

With its dual-channel configuration, the LTC1478CS#PBF allows for the control of two separate loads, providing flexibility in design. Its robust protection features make it a reliable choice for systems that cannot afford downtime due to component failure. Whether you're designing a new system or upgrading an existing one, the LTC1478CS#PBF from Linear Technology is a solid choice for managing power with precision and protection.

You May Also Be Interested in

Infineon Technologies
IC SWITCH IPS 1CH LOW SIDE D2PAK / INTELLIGENT POWER LOW SIDE Limit Switch
Lowest to $30.1202
ECAD model for IPS1031STRRPBF
Infineon Technologies
IC DRIVER LO SIDE 50V TO-220AB
Need more? Email Us
ECAD model for IRSF3031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
Lowest to $2.3597
ECAD model for IPS021S
Infineon Technologies
IC SWITCH HI SIDE D2PAK
Lowest to $4.8367
ECAD model for IR3311STRL
Infineon Technologies
IC MOSFET PWR SW SGL 12A 8-SOIC
Lowest to $9.6826
ECAD model for IPS031GTR
Infineon Technologies
IC DVR CURR SENSE PROG D2PAK-5 / Smart High-Side Current Limit Switch
Need more? Email Us
ECAD model for IR3314
Infineon Technologies
Smart High-Side Current Limit Switch
Need more? Email Us
ECAD model for IR3313STRRPBF
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET | IC MOSFET OMNIFET 45V 8-SOIC
Lowest to $3.7996
ECAD model for VNS3NV04DP-E
Infineon Technologies
Smart High-Side Current Limit Switch / IC MOSFET HS PWR SW 100A TO-220
Lowest to $3.2452
ECAD model for IPS5551T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1336 $54.4008
7+ $14.8788 $104.1516
11+ $14.4139 $158.5529
15+ $13.9489 $209.2335
19+ $13.4840 $256.1960
25+ $12.0891 $302.2275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,622 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention