EN
  • EN
  • DE

LTC1481IS8

Part No LTC1481IS8
Manufacturer Linear Technology
Description Ultra-Low Power RS485 Transceiver with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207625-LTC1481IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1481IS8 CAD Model

Description

LTC1481IS8: High-Speed RS485 Transceiver from Linear Technology

The LTC1481IS8 is a high-performance RS485 transceiver designed to facilitate robust serial communication in demanding industrial environments. Manufactured by Linear Technology, now part of Analog Devices, this transceiver stands out for its low-power operation and high data transmission rates, making it an ideal choice for networked control systems, factory automation, and other applications requiring differential data transmission.

Key Features:

  • High-Speed Operation: The LTC1481IS8 is capable of supporting data rates up to 2.5Mbps, allowing for swift data exchange and efficient communication across networks.
  • Low Power Consumption: It is designed with power efficiency in mind, featuring a low quiescent current that makes it suitable for power-sensitive applications.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying power supply design and reducing component count in the overall system.
  • Enhanced ESD Protection: With built-in Electrostatic Discharge (ESD) protection, the LTC1481IS8 is robust against transient voltage spikes, ensuring reliability and longevity in harsh electrical environments.
  • Thermal Shutdown Protection: To prevent damage from overheating, the device includes a thermal shutdown feature that disables the driver outputs in the event of excessive temperature.
  • Half-Duplex Configuration: The transceiver supports half-duplex communication, enabling bidirectional communication over a single pair of wires, which helps reduce cabling costs and complexity.

Package and Temperature Range:

The LTC1481IS8 comes in a narrow 8-lead SOIC package, which is both space-saving and suitable for surface-mount technology (SMT). It is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying temperature conditions.

Applications:

  • Industrial Control Systems
  • Networked Control Modules
  • Factory Automation
  • Building Automation
  • Instrumentation Networks

Overall, the LTC1481IS8 from Linear Technology is a top choice for designers looking to implement a reliable, high-speed communication interface in their industrial or automation projects. Its combination of speed, power efficiency, and robust protection features make it a versatile solution for a wide range of data communication applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9598 $74.8794
6+ $20.4799 $122.8794
9+ $19.8399 $178.5591
13+ $19.2000 $249.6000
16+ $18.5599 $296.9584
21+ $16.6399 $349.4379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess