EN
  • EN
  • DE

LTC1482CMS8

Part No LTC1482CMS8
Manufacturer Linear Technology
Description Low Power RS485 Transceiver with Carrier Detect and Receiver Fail-Safe
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207626-LTC1482CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1482CMS8 CAD Model

Description

LTC1482CMS8 - Low Power RS485/RS422 Transceiver

The LTC1482CMS8 is a high-performance RS485/RS422 transceiver designed by Linear Technology, now part of Analog Devices, to provide reliable data communication with minimal power consumption. This integrated circuit is specifically engineered to operate in extended industrial temperature ranges and is housed in an MSOP-8 package, making it suitable for space-constrained applications.

Key Features

  • Low Power Operation: The LTC1482CMS8 is optimized for low power consumption, drawing only 250µA of supply current when unloaded or fully loaded with the driver disabled. This makes it an ideal solution for power-sensitive applications.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying power supply design and ensuring compatibility with various systems.
  • High Speed: Capable of data rates up to 2.5Mbps, the LTC1482CMS8 supports high-speed communication for time-critical applications.
  • Enhanced ESD Protection: It offers robust ESD protection, withstanding ±10kV Human Body Model, which helps to reduce the risk of damage from electrostatic discharges during handling and operation.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection ensures that the device remains safe from overheating, providing an additional layer of reliability.

Applications

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Networked Devices in Harsh Environments

The LTC1482CMS8 is designed with a differential driver and receiver pair that operates with a 3-state output feature, allowing multiple transceivers to be connected to the same bus. This makes it suitable for complex network topologies used in industrial environments. The receiver has a fail-safe feature that ensures a logic high output if the inputs are open or shorted, further enhancing the robustness of the communication.

With its combination of low power consumption, high-speed data transfer capabilities, and robust protection features, the LTC1482CMS8 is an excellent choice for engineers and designers looking to implement reliable RS485 or RS422 communication interfaces in their products.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2830 $58.1130
27+ $4.3347 $117.0369
42+ $4.1996 $176.3832
57+ $4.0633 $231.6081
74+ $3.9282 $290.6868
99+ $3.5216 $348.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess