EN
  • EN
  • DE

LTC1517ES5-5#TRPBF

Part No LTC1517ES5-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 20MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 20mA
Frequency - Switching 800kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1060797-LTC1517ES5-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1517ES5-5#TRPBF CAD Model

Description

LTC1517ES5-5#TRPBF - Step-Up/Step-Down DC/DC Converter

The LTC1517ES5-5#TRPBF is a versatile and compact DC/DC converter produced by Linear Technology, now part of Analog Devices. This high-efficiency converter is designed to provide a regulated output voltage from a varying input voltage, making it an ideal choice for battery-powered applications where the input voltage can fall below or rise above the output voltage.

With its fixed 5V output, the LTC1517ES5-5#TRPBF can deliver up to 100mA of continuous output current, ensuring reliable performance for a wide range of devices. The converter operates over a wide input voltage range from 1.5V to 5.5V, accommodating single-cell to multi-cell battery configurations, or other variable voltage power sources.

One of the key features of this product is its low quiescent current, which is particularly beneficial for prolonging battery life in portable applications. The LTC1517ES5-5#TRPBF also integrates a low-battery detector that signals when the input voltage falls below a preset threshold, providing an early warning for battery replacement or recharge.

The device comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance, as it includes internal power switches and a Schottky diode, minimizing the need for external components and simplifying the design process.

Other notable features of the LTC1517ES5-5#TRPBF include its high switching frequency of up to 100kHz, which allows for the use of small, low-cost capacitors and inductors. Additionally, it has a 'Burst Mode' operation that enhances efficiency at light loads and a shutdown feature that reduces the supply current to less than 10µA, further conserving battery life when the device is not in active use.

Overall, the LTC1517ES5-5#TRPBF is a highly efficient and reliable solution for a variety of portable electronics, including PDAs, cellular phones, wireless modems, and handheld instruments. Its ease of use, combined with its performance characteristics, makes it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess