EN
  • EN
  • DE

LTC1530IS8-1.9

Part No LTC1530IS8-1.9
Manufacturer Linear Technology
Description High Power Synchronous Switching Regulator Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207680-LTC1530IS8-1.9
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1530IS8-1.9 CAD Model

Description

LTC1530IS8-1.9 Low Noise Switching Regulator from Linear Technology

The LTC1530IS8-1.9 is a highly efficient, low noise, constant frequency current mode switching regulator from Linear Technology. Designed to meet the stringent requirements of battery-powered electronics, this device offers a compact and power-efficient solution for voltage regulation. Its advanced design ensures minimal noise and ripple, making it ideal for sensitive applications such as RF and audio systems.

With an input voltage range of 2.5V to 9.8V, the LTC1530IS8-1.9 is versatile enough to be used in a variety of applications, from portable devices to industrial equipment. The output voltage is fixed at 1.9V, providing a stable and precise voltage for critical components. The device can deliver up to 500mA of continuous output current, ensuring sufficient power for most low-power applications.

One of the key features of the LTC1530IS8-1.9 is its high switching frequency of up to 500kHz, which allows the use of small, low-cost capacitors and inductors. This reduces the overall size and cost of the power supply design. Additionally, the high frequency operation results in low output voltage ripple, which is crucial for maintaining the integrity of sensitive analog signals.

The LTC1530IS8-1.9 also includes a range of protective features to ensure the longevity and reliability of the device. These include thermal shutdown, current limit protection, and a low-battery detector that can signal when the input voltage falls below a preset threshold. This helps prevent damage to the regulator and the system it powers in the event of abnormal operating conditions.

Packaged in a compact 8-lead SOIC, the LTC1530IS8-1.9 is designed for easy integration into a wide range of systems. Its small footprint and surface-mount package make it ideal for space-constrained applications where board real estate is at a premium.

In summary, the LTC1530IS8-1.9 from Linear Technology is a robust, low noise, and highly efficient switching regulator that offers reliable performance for a variety of applications. Its high-frequency operation, low output ripple, and protective features make it an excellent choice for designers seeking a high-quality power management solution.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess