LTC1566-1CS8#30498APBF - Active Filter from Linear Technology
The LTC1566-1CS8#30498APBF is a high-performance, continuous time, low noise, low distortion active filter integrated circuit (IC) manufactured by Linear Technology. This precision active filter IC is designed to offer a flexible and easy-to-use solution for a wide range of filtering applications in the signal processing domain.
Key Features:
- Filter Type: The LTC1566-1 is a 7th order, lowpass elliptic filter that offers a sharp transition band and excellent selectivity.
- Frequency Range: It features a cutoff frequency that is programmable from 1kHz to 150kHz, making it highly versatile for various applications.
- Low Distortion: With its low distortion characteristics, it is ideal for precision data acquisition systems, A/D converter anti-aliasing, and high-quality audio applications.
- Single Supply Operation: The device operates from a single 5V supply, simplifying power supply design and ensuring compatibility with a variety of systems.
- Low Noise: The LTC1566-1 boasts a low noise performance, ensuring signal integrity is maintained throughout the filtering process.
- Compact Package: Housed in a compact 8-lead SOIC package, the LTC1566-1CS8#30498APBF saves board space and is suitable for space-constrained applications.
- Easy to Use: The filter requires no external components for fixed frequency applications, significantly reducing design complexity and time to market.
Applications:
The LTC1566-1CS8#30498APBF is designed for use in a range of applications, including:
- Telecommunications
- Data acquisition systems
- Professional audio equipment
- Instrumentation
- Medical devices
- A/D converter anti-aliasing
With its precision performance and ease of use, the LTC1566-1CS8#30498APBF from Linear Technology stands out as a top choice for designers seeking to implement high-quality filtering in their systems. The device's robust feature set ensures that it can meet the stringent requirements of modern electronic applications.