EN
  • EN
  • DE

LTC1530IS8-3.3#PBF

Part No LTC1530IS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR SYNC 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium II, AMD-K6-2
Voltage - Input 3.75 V to 13.2 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060809-LTC1530IS8-3.3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1530IS8-3.3#PBF CAD Model

Description

LTC1530IS8-3.3#PBF - Low Noise Switching Regulator from Linear Technology

The LTC1530IS8-3.3#PBF is a high-performance, constant-frequency, current mode switching regulator designed by Linear Technology. This compact and efficient power management integrated circuit is ideal for a wide range of applications, including portable devices, communications equipment, and industrial systems. Its primary function is to convert a higher voltage input to a lower, regulated 3.3V output with excellent power efficiency and low noise characteristics.

This regulator comes in a narrow SO-8 package, optimized for space-constrained applications. The LTC1530IS8-3.3#PBF operates at a fixed frequency of 500kHz, allowing the use of small surface mount inductors and capacitors, which reduces the overall footprint and component cost on the PCB. The high switching frequency also ensures a fast transient response and enables low output voltage ripple, which is crucial for sensitive analog and RF applications.

The device features a wide input voltage range, accommodating sources from 4.5V to 9V, thus providing flexibility in various system designs. The LTC1530IS8-3.3#PBF integrates a powerful 1A switch, allowing it to deliver up to 800mA of continuous output current under typical conditions. This makes it suitable for powering a diverse set of moderate to high power circuits.

Protection features of the LTC1530IS8-3.3#PBF include cycle-by-cycle current limit and thermal shutdown, which safeguard the device and the system under abnormal operating conditions. The regulator also offers low dropout operation, ensuring continued functionality even when the input-to-output voltage differential is minimized.

The LTC1530IS8-3.3#PBF is characterized by its low quiescent current, which contributes to a higher efficiency and makes it an excellent choice for battery-powered applications where power conservation is critical. Additionally, the device's Burst Mode® operation minimizes quiescent current during light loads, further extending battery life.

With its robust feature set, high efficiency, and compact size, the LTC1530IS8-3.3#PBF from Linear Technology stands out as a versatile and reliable choice for designers looking to implement a high-quality power supply solution in their electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9903 $63.9224
18+ $6.5558 $118.0044
28+ $6.3513 $177.8364
38+ $6.1469 $233.5822
49+ $5.9413 $291.1237
66+ $5.3269 $351.5754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess