Linear Technology LTC1536CS8 Interface Transceiver
The LTC1536CS8 is a versatile interface transceiver from Linear Technology, designed to provide a reliable and efficient solution for bidirectional communication between devices. This product is part of the LTC1536 series and is housed in a compact SO-8 package, making it an ideal choice for space-constrained applications.
Key Features
- Dual Protocol Support: The LTC1536CS8 supports both RS485 and RS232 communication protocols, allowing for flexible use in various system designs.
- Integrated Termination: It features integrated termination resistors for RS485, simplifying design and reducing external component count.
- High Speed Operation: This transceiver is capable of high-speed data transmission, making it suitable for applications requiring fast data exchange.
- Low Power Consumption: Designed with power efficiency in mind, the LTC1536CS8 helps to minimize power usage in your system, thus extending the life of battery-powered devices.
- Robust Protection: It includes protection against overvoltage and fault conditions, ensuring reliable operation even in harsh environments.
- Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring performance stability across various conditions.
Applications
The LTC1536CS8 is suitable for a wide range of applications, including but not limited to:
- Industrial Control Systems
- Networked Devices
- Data Acquisition Systems
- Point of Sale Terminals
- Telecommunications Equipment
Technical Specifications
Some of the technical specifications of the LTC1536CS8 include:
- Supply Voltage Range: 4.5V to 5.5V
- Driver Output Voltage (RS485): ±5V
- Receiver Input Voltage (RS485): ±12V
- Driver Output Voltage (RS232): ±10V
- Receiver Input Voltage (RS232): ±30V
- Operating Temperature Range: -40°C to +85°C
The LTC1536CS8 from Linear Technology represents a powerful solution for designers looking to implement robust and efficient data communication in their products. With its dual-protocol support, integrated features, and protection mechanisms, this transceiver is well-equipped to handle the demands of modern electronic communication systems.