EN
  • EN
  • DE

LTC1538IG-AUX

Part No LTC1538IG-AUX
Manufacturer Linear Technology
Description Dual High Efficiency, Low Noise, Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207687-LTC1538IG-AUX
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1538IG-AUX CAD Model

Description

Linear Technology LTC1538IG-AUX Overview

The LTC1538IG-AUX from Linear Technology is a versatile, high-performance power management integrated circuit designed to cater to a wide array of applications requiring efficient power control and distribution. This advanced component is crafted to provide a reliable and robust solution for systems that need multiple power rails with varying voltage levels.

Key Features

  • Multiple Regulated Outputs: The LTC1538IG-AUX supports multiple regulated outputs, making it suitable for complex systems that require different voltage levels.
  • High Efficiency: This IC is designed for high efficiency, which helps in reducing power loss and improving overall system performance.
  • Low Noise Operation: It ensures low noise operation, which is critical for sensitive electronic applications, such as precision measurement devices or audio equipment.
  • Wide Input Voltage Range: The device can operate over a wide range of input voltages, providing flexibility in various power supply configurations.
  • Thermal Protection: It includes thermal protection features to safeguard the device from overheating, thereby enhancing its reliability and longevity.
  • Robust Packaging: The LTC1538IG-AUX comes in a robust package that is designed to withstand harsh industrial environments.

Applications

The LTC1538IG-AUX is suitable for a multitude of applications, including but not limited to:

  • Telecommunications Systems
  • Automotive Electronics
  • Portable Devices
  • Industrial Control Systems
  • Networking Equipment

Technical Specifications

The technical specifications of the LTC1538IG-AUX include:

  • Adjustable Output Voltages
  • High Switching Frequency
  • Overvoltage Protection
  • Under Voltage Lockout (UVLO)
  • Soft Start Capability

With its advanced features and robust design, the LTC1538IG-AUX from Linear Technology stands out as a comprehensive solution for power management requirements in a variety of electronic systems. Its ability to handle multiple outputs with high efficiency and low noise makes it a valuable component for designers looking to optimize their power supply architecture.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess